NIC Components Corp. Double Layer Cap, 0.1F, 5.5V, Smd; Capacitance Nic Components NEXC104Z5.5V10.5X5.5TRF

Description
DOUBLE LAYER CAP, 0.1F, 5.5V, SMD; Capacitance:0.1F; Voltage(DC):5.5V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Radial Can - SMD RoHS Compliant: Yes
Description
DOUBLE LAYER CAP, 0.1F, 5.5V, SMD; Capacitance:0.1F; Voltage(DC):5.5V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Radial Can - SMD RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Double Layer Capacitor, part number 10AH2528, features a capacitance of 0.1F and a rated voltage of 5.5V. It is designed for surface mount applications and is suitable for power backup in CMOS devices. The capacitor has a capacitance tolerance of +80%/-20% and operates within a temperature range of -25°C to +70°C, with an extended range of -40°C to +85°C available by special order. It has a maximum equivalent series resistance (ESR) of less than 25Ω at 1kHz and can handle a maximum current of 50mA for 30 minutes. The product is RoHS compliant and features a lead-free finish, making it suitable for environmentally conscious designs. The capacitor is rated for a load life of 1,000 hours at 70°C.

Datasheet Summary
Powered by GS/AI

The Double Layer Capacitor, part number 10AH2528, features a capacitance of 0.1F and a rated voltage of 5.5V. It is designed for surface mount applications and is suitable for power backup in CMOS devices. The capacitor has a capacitance tolerance of +80%/-20% and operates within a temperature range of -25°C to +70°C, with an extended range of -40°C to +85°C available by special order. It has a maximum equivalent series resistance (ESR) of less than 25Ω at 1kHz and can handle a maximum current of 50mA for 30 minutes. The product is RoHS compliant and features a lead-free finish, making it suitable for environmentally conscious designs. The capacitor is rated for a load life of 1,000 hours at 70°C.

Suppliers

Company
Product
Description
Supplier Links
Double Layer Cap, 0.1F, 5.5V, Smd; Capacitance Nic Components - 10AH2527 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 0.1F, 5.5V, Smd; Capacitance Nic Components
10AH2527
Double Layer Cap, 0.1F, 5.5V, Smd; Capacitance Nic Components 10AH2527
DOUBLE LAYER CAP, 0.1F, 5.5V, SMD; Capacitance:0.1F; Voltage(DC):5.5V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Radial Can - SMD RoHS Compliant: Yes

DOUBLE LAYER CAP, 0.1F, 5.5V, SMD; Capacitance:0.1F; Voltage(DC):5.5V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Radial Can - SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Double Layer Cap, 0.1F, 5.5V, Smd; Capacitance Nic Components - 10AH2528 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 0.1F, 5.5V, Smd; Capacitance Nic Components
10AH2528
Double Layer Cap, 0.1F, 5.5V, Smd; Capacitance Nic Components 10AH2528
DOUBLE LAYER CAP, 0.1F, 5.5V, SMD; Capacitance:0.1F; Voltage(DC):5.5V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Radial Can - SMD RoHS Compliant: Yes

DOUBLE LAYER CAP, 0.1F, 5.5V, SMD; Capacitance:0.1F; Voltage(DC):5.5V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Radial Can - SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 10AH2527
Product Name Double Layer Cap, 0.1F, 5.5V, Smd; Capacitance Nic Components
Configuration / Form Factor Solder
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C303M040EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details