NIC Components Corp. Aluminum Capacitors - NASE101M16V6.3X5.5NBF NASE101M16V6.3X5.5NBF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994996-NASE101M16V6. 3X5.5NBF Voltage Rating: 16 V Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 2.99 Ω Ripple Current: 86 mA Categories: Aluminum Capacitors Case / Package: Aluminum Alternative Parts (Cross-Reference): NACE101M10V6.3X5.5TR 13F; NACE101M25V6.3X8TR13 F; NACE101M6.3V6.3X5.5T R13F; SEK101M025RT; EMVA201GDA101MMN0S; ESMM351VSN101MN25S; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Life (Hours): 2000 hours
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994996-NASE101M16V6. 3X5.5NBF Voltage Rating: 16 V Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 2.99 Ω Ripple Current: 86 mA Categories: Aluminum Capacitors Case / Package: Aluminum Alternative Parts (Cross-Reference): NACE101M10V6.3X5.5TR 13F; NACE101M25V6.3X8TR13 F; NACE101M6.3V6.3X5.5T R13F; SEK101M025RT; EMVA201GDA101MMN0S; ESMM351VSN101MN25S; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Life (Hours): 2000 hours
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - NASE101M16V6.3X5.5NBF - 994996-NASE101M16V6.3X5.5NBF - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - NASE101M16V6.3X5.5NBF
994996-NASE101M16V6.3X5.5NBF
Aluminum Capacitors - NASE101M16V6.3X5.5NBF 994996-NASE101M16V6.3X5.5NBF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994996-NASE101M16V6. 3X5.5NBF Voltage Rating: 16 V Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 2.99 Ω Ripple Current: 86 mA Categories: Aluminum Capacitors Case / Package: Aluminum Alternative Parts (Cross-Reference): NACE101M10V6.3X5.5TR 13F; NACE101M25V6.3X8TR13 F; NACE101M6.3V6.3X5.5T R13F; SEK101M025RT; EMVA201GDA101MMN0S; ESMM351VSN101MN25S; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Life (Hours): 2000 hours

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994996-NASE101M16V6.3X5.5NBF
Voltage Rating: 16 V
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 2.99 Ω
Ripple Current: 86 mA
Categories: Aluminum Capacitors
Case / Package: Aluminum
Alternative Parts (Cross-Reference): NACE101M10V6.3X5.5TR13F; NACE101M25V6.3X8TR13F; NACE101M6.3V6.3X5.5TR13F; SEK101M025RT; EMVA201GDA101MMN0S; ESMM351VSN101MN25S;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Life (Hours): 2000 hours

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 994996-NASE101M16V6.3X5.5NBF
Product Name Aluminum Capacitors - NASE101M16V6.3X5.5NBF
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers