NIC Components Corp. RF Antennas NAN-CB1B3216AF

Description
2.442GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.8dB Solder Surface Mount
Datasheet
Description
2.442GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.8dB Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - NAN-CB1B3216AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NAN-CB1B3216AF
RF Antennas NAN-CB1B3216AF
2.442GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.8dB Solder Surface Mount

2.442GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.8dB Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number NAN-CB1B3216AF
Product Name RF Antennas
Applications Bluetooth, Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-201-GWL3E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, LTE, UMTS
Technology Type Module
View Details
2 suppliers
Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers