CAP, 150UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP, 150UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
SMT ALUM. ELECTROLYTIC CAP ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 10AH2484 | 35AH3855 |
| Product Name | Cap, 150Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Nic Components | Smt Alum. Electrolytic Cap Rohs Compliant Nic Components |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Features | Polarized | |
| Capacitance Range | 150 microF |