NIC Components Corp. Aluminum Capacitors - NACZ101M25V6.3X8TR13F NACZ101M25V6.3X8TR13F

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081512-NACZ101M25V6 .3X8TR13F Termination: SMD/SMT Voltage Rating: 25 V Voltage: 25 V Capacitance: 100 µF Tolerance: 20 % Impedance: 340 mΩ Leakage Current: 25.25 µA ESR (Equivalent Series Resistance): 340 mΩ Ripple Current: 280 mA Height: 8 mm Diameter: 6.3 mm Categories: Aluminum Capacitors Alternative Parts (Cross-Reference): EMVY250ADA101MF80G; NACZ101M16V6.3X6.3TR 13F; NACZ101M6.3V6.3X6.3T R13F; EEE-FK1E101XP; EEEFK1V101XP; NACK101M35V6.3X8TR13 FNACZ101M25V 6.3X8TR13F; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020, 8532220020 Lead Pitch: 2.2 mm Lead Diameter: 800 µm Life (Hours): 1000 hours
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081512-NACZ101M25V6 .3X8TR13F Termination: SMD/SMT Voltage Rating: 25 V Voltage: 25 V Capacitance: 100 µF Tolerance: 20 % Impedance: 340 mΩ Leakage Current: 25.25 µA ESR (Equivalent Series Resistance): 340 mΩ Ripple Current: 280 mA Height: 8 mm Diameter: 6.3 mm Categories: Aluminum Capacitors Alternative Parts (Cross-Reference): EMVY250ADA101MF80G; NACZ101M16V6.3X6.3TR 13F; NACZ101M6.3V6.3X6.3T R13F; EEE-FK1E101XP; EEEFK1V101XP; NACK101M35V6.3X8TR13 FNACZ101M25V 6.3X8TR13F; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020, 8532220020 Lead Pitch: 2.2 mm Lead Diameter: 800 µm Life (Hours): 1000 hours
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - NACZ101M25V6.3X8TR13F - 1081512-NACZ101M25V6.3X8TR13F - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - NACZ101M25V6.3X8TR13F
1081512-NACZ101M25V6.3X8TR13F
Aluminum Capacitors - NACZ101M25V6.3X8TR13F 1081512-NACZ101M25V6.3X8TR13F
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081512-NACZ101M25V6 .3X8TR13F Termination: SMD/SMT Voltage Rating: 25 V Voltage: 25 V Capacitance: 100 µF Tolerance: 20 % Impedance: 340 mΩ Leakage Current: 25.25 µA ESR (Equivalent Series Resistance): 340 mΩ Ripple Current: 280 mA Height: 8 mm Diameter: 6.3 mm Categories: Aluminum Capacitors Alternative Parts (Cross-Reference): EMVY250ADA101MF80G; NACZ101M16V6.3X6.3TR 13F; NACZ101M6.3V6.3X6.3T R13F; EEE-FK1E101XP; EEEFK1V101XP; NACK101M35V6.3X8TR13 FNACZ101M25V 6.3X8TR13F; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020, 8532220020 Lead Pitch: 2.2 mm Lead Diameter: 800 µm Life (Hours): 1000 hours

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081512-NACZ101M25V6.3X8TR13F
Termination: SMD/SMT
Voltage Rating: 25 V
Voltage: 25 V
Capacitance: 100 µF
Tolerance: 20 %
Impedance: 340 mΩ
Leakage Current: 25.25 µA
ESR (Equivalent Series Resistance): 340 mΩ
Ripple Current: 280 mA
Height: 8 mm
Diameter: 6.3 mm
Categories: Aluminum Capacitors
Alternative Parts (Cross-Reference): EMVY250ADA101MF80G; NACZ101M16V6.3X6.3TR13F; NACZ101M6.3V6.3X6.3TR13F; EEE-FK1E101XP; EEEFK1V101XP; NACK101M35V6.3X8TR13FNACZ101M25V 6.3X8TR13F;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532220020, 8532220020
Lead Pitch: 2.2 mm
Lead Diameter: 800 µm
Life (Hours): 1000 hours

Buy Now
Cap, 100Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Nic Components - 10AH2478 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Nic Components
10AH2478
Cap, 100Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Nic Components 10AH2478
CAP, 100UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 100UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Nic Components - 10AH2477 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Nic Components
10AH2477
Cap, 100Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Nic Components 10AH2477
CAP, 100UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 100UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1081512-NACZ101M25V6.3X8TR13F 10AH2478
Product Name Aluminum Capacitors - NACZ101M25V6.3X8TR13F Cap, 100Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Nic Components
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers