The NACE Series Surface Mount Aluminum Electrolytic Capacitor, part number 10AH2445, has a capacitance of 33µF and a rated voltage of 10V. It features a cylindrical V-chip construction designed for automatic mounting and reflow soldering. This capacitor is suitable for general-purpose applications with a load life of 2000 hours at 85°C. The maximum leakage current is specified as 0.01CV or 3µA, whichever is greater. It operates within a temperature range of -40°C to +85°C and has a capacitance tolerance of ±20%. The capacitor is RoHS compliant and is designed to withstand anti-solvent conditions for up to 2 minutes. Its equivalent series resistance (ESR) is 10.1 ohms, making it a reliable choice for various electronic applications.
CAP, 33UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):10V; ESR:10.1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Capacitor Terminals:SolderRoHS
CAP, 33UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):10V; ESR:10.1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Capacitor Terminals:SolderRoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 10AH2446 |
| Product Name | Cap, 33Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Nic Components |
| Configuration / Form Factor | SolderRoHS Compliant: Yes |
| Capacitance Type | Fixed |
| Features | Polarized |