Four Independent Channels
Series or Parallel Operation
Precision Sensor Simulation
Low Thermal Offset (≤±25 µV)
Independent Sense Feedback
Dynamic Soft Front Panel Interface
IVI-COM, IVI-C, LabVIEW™ Drivers
3-Year Warranty
Combining AMETEK VTI Instruments' proven industry track record with its ever-expanding line of PXI Express (PXIe) products, the EMX-7014 Series offers a selection of programmable resistor ladders that easily integrate with any PXIe system. Simulate everything from RTDs, thermistors, and pressure sensors to potentiometers and strain gauges. Ideal for functional test applications such as medical, aerospace, and automotive where low-power load or fault insertion simulation is required. AMETEK VTI INSTRUMENTS' PROVEN TRACK RECORD The same high quality that goes into all our core ATE products goes into the EMX-7014 Series. Not only do you get the latest technology with PXIe but you also get AMETEK VTI Instruments' comprehensive help and support programs along with a standard three-year warranty. Mix and match as your applications require, easily create and configure high-density measurement and switching systems with the latest PXIe interface, and stop worrying about obsolescence. ACCURACY AND STABILITY The EMX-7014 family is exceptionally stable and accurate at ±2% of the programmed value up to 512 Ω and 1±.5% for all other values between 1 Ω and 16,383 Ω. Operating at just 0.25 W with a low thermal offset of ≤±25 µV ensures accurate, reliable operation; it’s ideal for a wide range of applications. HIGH PRECISION With four independent channels of four decades each, the EMX-70XX family can be programmed and controlled with either an API or a dynamic soft front panel interface. Combine two or four channels together to simulate a potentiometer, connect two or more channels in parallel for increased accuracy and step size, or use the channels in series to increase the range when needed. SOFTWARE COMPATIBILITY The EMX-70XX Series can be used with industry standard software, including LabVIEW™, with no need for special configuration. The API or dynamic soft front panel interfaces are usable with any setup and the EMX-70XX comes with IVI-COM, IVI-C, and LabVIEW™ drivers.
- Four Independent Channels
- Series or Parallel Operation
- Precision Sensor Simulation
- Low Thermal Offset (≤±25 µV)
- Independent Sense Feedback
- Dynamic Soft Front Panel Interface
- IVI-COM, IVI-C, LabVIEW™ Drivers
- 3-Year Warranty
Combining AMETEK VTI Instruments' proven industry track record with its ever-expanding line of PXI Express (PXIe) products, the EMX-7014 Series offers a selection of programmable resistor ladders that easily integrate with any PXIe system. Simulate everything from RTDs, thermistors, and pressure sensors to potentiometers and strain gauges. Ideal for functional test applications such as medical, aerospace, and automotive where low-power load or fault insertion simulation is required.
AMETEK VTI INSTRUMENTS' PROVEN TRACK RECORD
The same high quality that goes into all our core ATE products goes into the EMX-7014 Series. Not only do you get the latest technology with PXIe but you also get AMETEK VTI Instruments' comprehensive help and support programs along with a standard three-year warranty. Mix and match as your applications require, easily create and configure high-density measurement and switching systems with the latest PXIe interface, and stop worrying about obsolescence.
ACCURACY AND STABILITY
The EMX-7014 family is exceptionally stable and accurate at ±2% of the programmed value up to 512 Ω and 1±.5% for all other values between 1 Ω and 16,383 Ω. Operating at just 0.25 W with a low thermal offset of ≤±25 µV ensures accurate, reliable operation; it’s ideal for a wide range of applications.
HIGH PRECISION
With four independent channels of four decades each, the EMX-70XX family can be programmed and controlled with either an API or a dynamic soft front panel interface. Combine two or four channels together to simulate a potentiometer, connect two or more channels in parallel for increased accuracy and step size, or use the channels in series to increase the range when needed.
SOFTWARE COMPATIBILITY
The EMX-70XX Series can be used with industry standard software, including LabVIEW™, with no need for special configuration. The API or dynamic soft front panel interfaces are usable with any setup and the EMX-70XX comes with IVI-COM, IVI-C, and LabVIEW™ drivers.