Data Device Corporation (DDC) AceXtreme® MIL-STD-1553 PCI and cPCI Card (DABD) BU-67110i/T

Description
Description: The BU-67X10i/T series contains up to eight dual redundant MIL-STD-1553 channels and is a perfect fit for military aerospace applications. The PCI and cPCI versions offer front panel I/O and include a cable to easily interface to all 1553 channels. The unique I/O mix and high channel count on a single card saves space, power, weight, and costâ "making this an ideal solution for systems with limited space. The card includes the AceXtremeâ® MIL-STD-1553 C Software Development Kit (SDK) and drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles. BENEFITS Rugged PMC Design for Harsh Environments Available in PCI and cPCI/PXI Form Factors with Cable for Test Environment Unique I/O Mix & High Channel Count Reduces: Space, Power, Weight, Cost Shorten Development Cycle and Reduce Risk with Automated Code Generation IRIG-106 Chapter 10 On Board Formatting On-Board DMA Engine for Low CPU/PCI Utilization APPLICATIONS Mission Computers Displays Digital Data Recorders Radar Systems/Situational Awareness Commercial Aerospace Ground Maintenance Systems Integration Labs Simulators Production Test Labs System Troubleshooting New Product Development
Description
Description: The BU-67X10i/T series contains up to eight dual redundant MIL-STD-1553 channels and is a perfect fit for military aerospace applications. The PCI and cPCI versions offer front panel I/O and include a cable to easily interface to all 1553 channels. The unique I/O mix and high channel count on a single card saves space, power, weight, and costâ "making this an ideal solution for systems with limited space. The card includes the AceXtremeâ® MIL-STD-1553 C Software Development Kit (SDK) and drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles. BENEFITS Rugged PMC Design for Harsh Environments Available in PCI and cPCI/PXI Form Factors with Cable for Test Environment Unique I/O Mix & High Channel Count Reduces: Space, Power, Weight, Cost Shorten Development Cycle and Reduce Risk with Automated Code Generation IRIG-106 Chapter 10 On Board Formatting On-Board DMA Engine for Low CPU/PCI Utilization APPLICATIONS Mission Computers Displays Digital Data Recorders Radar Systems/Situational Awareness Commercial Aerospace Ground Maintenance Systems Integration Labs Simulators Production Test Labs System Troubleshooting New Product Development

Suppliers

Company
Product
Description
Supplier Links
AceXtreme® MIL-STD-1553 PCI and cPCI Card (DABD) - BU-67110i/T - Data Device Corporation (DDC)
Bohemia, NY, USA
AceXtreme® MIL-STD-1553 PCI and cPCI Card (DABD)
BU-67110i/T
AceXtreme® MIL-STD-1553 PCI and cPCI Card (DABD) BU-67110i/T
Description: The BU-67X10i/T series contains up to eight dual redundant MIL-STD-1553 channels and is a perfect fit for military aerospace applications. The PCI and cPCI versions offer front panel I/O and include a cable to easily interface to all 1553 channels. The unique I/O mix and high channel count on a single card saves space, power, weight, and costâ "making this an ideal solution for systems with limited space. The card includes the AceXtremeâ® MIL-STD-1553 C Software Development Kit (SDK) and drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles. BENEFITS Rugged PMC Design for Harsh Environments Available in PCI and cPCI/PXI Form Factors with Cable for Test Environment Unique I/O Mix & High Channel Count Reduces: Space, Power, Weight, Cost Shorten Development Cycle and Reduce Risk with Automated Code Generation IRIG-106 Chapter 10 On Board Formatting On-Board DMA Engine for Low CPU/PCI Utilization APPLICATIONS Mission Computers Displays Digital Data Recorders Radar Systems/Situational Awareness Commercial Aerospace Ground Maintenance Systems Integration Labs Simulators Production Test Labs System Troubleshooting New Product Development

Description:

The BU-67X10i/T series contains up to eight dual redundant MIL-STD-1553 channels and is a perfect fit for military aerospace applications. The PCI and cPCI versions offer front panel I/O and include a cable to easily interface to all 1553 channels. The unique I/O mix and high channel count on a single card saves space, power, weight, and costâ "making this an ideal solution for systems with limited space.

The card includes the AceXtreme® MIL-STD-1553 C Software Development Kit (SDK) and drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles.

BENEFITS

  • Rugged PMC Design for Harsh Environments
  • Available in PCI and cPCI/PXI Form Factors with Cable for Test Environment
  • Unique I/O Mix & High Channel Count Reduces:
    • Space, Power, Weight, Cost
  • Shorten Development Cycle and Reduce Risk with Automated Code Generation
  • IRIG-106 Chapter 10 On Board Formatting
  • On-Board DMA Engine for Low CPU/PCI Utilization

APPLICATIONS

  • Mission Computers
  • Displays
  • Digital Data Recorders
  • Radar Systems/Situational Awareness
  • Commercial Aerospace
  • Ground Maintenance
  • Systems Integration Labs
  • Simulators
  • Production Test Labs
  • System Troubleshooting
  • New Product Development
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category CompactPCI and PXI Products
Product Number BU-67110i/T
Product Name AceXtreme® MIL-STD-1553 PCI and cPCI Card (DABD)
Product Type Development Board
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-6111-SMB - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
Data Bus Interface Chip (1553) - BU-66318 - Data Device Corporation (DDC)
Data Device Corporation (DDC)
Specs
Product Type Interface / Adapter
Technology CompactPCI
View Details
Vector Electronics & Technology, Inc.
Specs
Product Type Load Boards
Technology CompactPCI
Card Format 6 U Eurocard
View Details