Microchip Technology, Inc. Switchtec PSX Programmable 64xG3 PCIe Switch PM8544

Description
The Switchtec PM8544 PSX PCIe Gen 3 Storage Switch is a programmable, high-reliability PCIe Base Specification 3.1-compliant switch supporting 64 lanes, 32 ports, 18 virtual switch partitions, 32 Non-Transparent Bridges (NTBs), and hot- and surprise-plug controllers for each port. The switch family also features advanced error containment, comprehensive diagnostics and debug capabilities, a wide breadth of I/O interfaces, and an integrated MIPS processor. PSX switches utilize a system-on-chip architecture that optionally enables customer-differentia ted solutions through firmware customization and enhancements. Additional Features 64 lanes, 32 ports, 32 NTBs, and 16 virtual switch partitions Flexible port bifurcation with no restrictions on configuring ports as either upstream or downstream Integrated enclosure management processor and I/O interfaces, SDK, and a turn-key enclosure management solution Error containment for surprise-plug and unplug to prevent system crashes Advanced diagnostics and debug features to identify, diagnose and fix problems SDK enables customer-differentia ted solutions in areas such as error containment and surprise-plug Error Containment Advanced Error Reporting (AER) on all ports Downstream port containment (DPC) on all downstream ports Completion timeout synthesis (CTS) to prevent an error state in an upstream host due to incomplete non-posted transactions Upstream Error Containment (UEC), a programmable feature protecting errors from propagating upstream Hot- plug controllers per port GPIOs configurable for different cable/connector standards PCIe Interfaces Passive, managed, and optical cables SFF-8644, SFF-8643, SFF-8639, OCuLink, and other connectors Diagnostics and Debug Transaction Layer Packet (TLP) generator for testing and debugging of links and error handling Built-in PCIe analyzer with flexible triggering Real-time eye capture Any-to-any port mirroring for debug purposes External loopback Errors, statistics, performance, and TLP latency counters Peripheral I/O Interfaces Up to 11 two-wire interfaces (TWIs) with SMBus support Up to 4 SFF-8485-compliant SGPIO ports Up to 106 parallel GPIO pins 10/100 Ethernet MAC port (MII/RMII) 16-bit local bus interface with ECC protection Up to 4 UARTs JTAG and EJTAG interface High-speed I/O PCIe Gen 3 8 GT/s Supports PCIe-compliant link training and manual PHY configuration Chiplink Diagnostic Tools Extensive debug, diagnostics, configuration, and analysis tools with an intuitive GUI Access to configuration data, management capabilities, and signal integrity analysis tools (such as real-time eye capture) Connects to device over in-band PCIe or sideband signals (UART, TWI, and EJTAG) Evaluation Board PM5461-KIT—PSX/PFX 96/80/64xG3, 1-Slot, 16 HD Evaluation Kit
Description
The Switchtec PM8544 PSX PCIe Gen 3 Storage Switch is a programmable, high-reliability PCIe Base Specification 3.1-compliant switch supporting 64 lanes, 32 ports, 18 virtual switch partitions, 32 Non-Transparent Bridges (NTBs), and hot- and surprise-plug controllers for each port. The switch family also features advanced error containment, comprehensive diagnostics and debug capabilities, a wide breadth of I/O interfaces, and an integrated MIPS processor. PSX switches utilize a system-on-chip architecture that optionally enables customer-differentia ted solutions through firmware customization and enhancements. Additional Features 64 lanes, 32 ports, 32 NTBs, and 16 virtual switch partitions Flexible port bifurcation with no restrictions on configuring ports as either upstream or downstream Integrated enclosure management processor and I/O interfaces, SDK, and a turn-key enclosure management solution Error containment for surprise-plug and unplug to prevent system crashes Advanced diagnostics and debug features to identify, diagnose and fix problems SDK enables customer-differentia ted solutions in areas such as error containment and surprise-plug Error Containment Advanced Error Reporting (AER) on all ports Downstream port containment (DPC) on all downstream ports Completion timeout synthesis (CTS) to prevent an error state in an upstream host due to incomplete non-posted transactions Upstream Error Containment (UEC), a programmable feature protecting errors from propagating upstream Hot- plug controllers per port GPIOs configurable for different cable/connector standards PCIe Interfaces Passive, managed, and optical cables SFF-8644, SFF-8643, SFF-8639, OCuLink, and other connectors Diagnostics and Debug Transaction Layer Packet (TLP) generator for testing and debugging of links and error handling Built-in PCIe analyzer with flexible triggering Real-time eye capture Any-to-any port mirroring for debug purposes External loopback Errors, statistics, performance, and TLP latency counters Peripheral I/O Interfaces Up to 11 two-wire interfaces (TWIs) with SMBus support Up to 4 SFF-8485-compliant SGPIO ports Up to 106 parallel GPIO pins 10/100 Ethernet MAC port (MII/RMII) 16-bit local bus interface with ECC protection Up to 4 UARTs JTAG and EJTAG interface High-speed I/O PCIe Gen 3 8 GT/s Supports PCIe-compliant link training and manual PHY configuration Chiplink Diagnostic Tools Extensive debug, diagnostics, configuration, and analysis tools with an intuitive GUI Access to configuration data, management capabilities, and signal integrity analysis tools (such as real-time eye capture) Connects to device over in-band PCIe or sideband signals (UART, TWI, and EJTAG) Evaluation Board PM5461-KIT—PSX/PFX 96/80/64xG3, 1-Slot, 16 HD Evaluation Kit

Suppliers

Company
Product
Description
Supplier Links
Switchtec PSX Programmable 64xG3 PCIe Switch - PM8544 - Microchip Technology, Inc.
Chandler, AZ, United States
Switchtec PSX Programmable 64xG3 PCIe Switch
PM8544
Switchtec PSX Programmable 64xG3 PCIe Switch PM8544
The Switchtec PM8544 PSX PCIe Gen 3 Storage Switch is a programmable, high-reliability PCIe Base Specification 3.1-compliant switch supporting 64 lanes, 32 ports, 18 virtual switch partitions, 32 Non-Transparent Bridges (NTBs), and hot- and surprise-plug controllers for each port. The switch family also features advanced error containment, comprehensive diagnostics and debug capabilities, a wide breadth of I/O interfaces, and an integrated MIPS processor. PSX switches utilize a system-on-chip architecture that optionally enables customer-differentia ted solutions through firmware customization and enhancements. Additional Features 64 lanes, 32 ports, 32 NTBs, and 16 virtual switch partitions Flexible port bifurcation with no restrictions on configuring ports as either upstream or downstream Integrated enclosure management processor and I/O interfaces, SDK, and a turn-key enclosure management solution Error containment for surprise-plug and unplug to prevent system crashes Advanced diagnostics and debug features to identify, diagnose and fix problems SDK enables customer-differentia ted solutions in areas such as error containment and surprise-plug Error Containment Advanced Error Reporting (AER) on all ports Downstream port containment (DPC) on all downstream ports Completion timeout synthesis (CTS) to prevent an error state in an upstream host due to incomplete non-posted transactions Upstream Error Containment (UEC), a programmable feature protecting errors from propagating upstream Hot- plug controllers per port GPIOs configurable for different cable/connector standards PCIe Interfaces Passive, managed, and optical cables SFF-8644, SFF-8643, SFF-8639, OCuLink, and other connectors Diagnostics and Debug Transaction Layer Packet (TLP) generator for testing and debugging of links and error handling Built-in PCIe analyzer with flexible triggering Real-time eye capture Any-to-any port mirroring for debug purposes External loopback Errors, statistics, performance, and TLP latency counters Peripheral I/O Interfaces Up to 11 two-wire interfaces (TWIs) with SMBus support Up to 4 SFF-8485-compliant SGPIO ports Up to 106 parallel GPIO pins 10/100 Ethernet MAC port (MII/RMII) 16-bit local bus interface with ECC protection Up to 4 UARTs JTAG and EJTAG interface High-speed I/O PCIe Gen 3 8 GT/s Supports PCIe-compliant link training and manual PHY configuration Chiplink Diagnostic Tools Extensive debug, diagnostics, configuration, and analysis tools with an intuitive GUI Access to configuration data, management capabilities, and signal integrity analysis tools (such as real-time eye capture) Connects to device over in-band PCIe or sideband signals (UART, TWI, and EJTAG) Evaluation Board PM5461-KIT—PSX/PFX 96/80/64xG3, 1-Slot, 16 HD Evaluation Kit

The Switchtec PM8544 PSX PCIe Gen 3 Storage Switch is a programmable, high-reliability PCIe Base Specification 3.1-compliant switch supporting 64 lanes, 32 ports, 18 virtual switch partitions, 32 Non-Transparent Bridges (NTBs), and hot- and surprise-plug controllers for each port. The switch family also features advanced error containment, comprehensive diagnostics and debug capabilities, a wide breadth of I/O interfaces, and an integrated MIPS processor. PSX switches utilize a system-on-chip architecture that optionally enables customer-differentiated solutions through firmware customization and enhancements.

Additional Features

  • 64 lanes, 32 ports, 32 NTBs, and 16 virtual switch partitions
  • Flexible port bifurcation with no restrictions on configuring ports as either upstream or downstream
  • Integrated enclosure management processor and I/O interfaces, SDK, and a turn-key enclosure management solution
  • Error containment for surprise-plug and unplug to prevent system crashes
  • Advanced diagnostics and debug features to identify, diagnose and fix problems
  • SDK enables customer-differentiated solutions in areas such as error containment and surprise-plug
  • Error Containment
    • Advanced Error Reporting (AER) on all ports
    • Downstream port containment (DPC) on all downstream ports
    • Completion timeout synthesis (CTS) to prevent an error state in an upstream host due to incomplete non-posted transactions
    • Upstream Error Containment (UEC), a programmable feature protecting errors from propagating upstream
    • Hot- plug controllers per port
    • GPIOs configurable for different cable/connector standards
  • PCIe Interfaces
    • Passive, managed, and optical cables
    • SFF-8644, SFF-8643, SFF-8639, OCuLink, and other connectors
  • Diagnostics and Debug
    • Transaction Layer Packet (TLP) generator for testing and debugging of links and error handling
    • Built-in PCIe analyzer with flexible triggering
    • Real-time eye capture
    • Any-to-any port mirroring for debug purposes
    • External loopback
    • Errors, statistics, performance, and TLP latency counters
  • Peripheral I/O Interfaces
    • Up to 11 two-wire interfaces (TWIs) with SMBus support
    • Up to 4 SFF-8485-compliant SGPIO ports
    • Up to 106 parallel GPIO pins
    • 10/100 Ethernet MAC port (MII/RMII)
    • 16-bit local bus interface with ECC protection
    • Up to 4 UARTs
    • JTAG and EJTAG interface
  • High-speed I/O
    • PCIe Gen 3 8 GT/s
    • Supports PCIe-compliant link training and manual PHY configuration
  • Chiplink Diagnostic Tools
    • Extensive debug, diagnostics, configuration, and analysis tools with an intuitive GUI
    • Access to configuration data, management capabilities, and signal integrity analysis tools (such as real-time eye capture)
    • Connects to device over in-band PCIe or sideband signals (UART, TWI, and EJTAG)
  • Evaluation Board
    • PM5461-KIT—PSX/PFX 96/80/64xG3, 1-Slot, 16 HD Evaluation Kit
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category CompactPCI Switches and PXI Switches
Product Number PM8544
Product Name Switchtec PSX Programmable 64xG3 PCIe Switch
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMX Family (PXI Express) - SMX-6116-SMB - AMETEK Programmable Power
Specs
Technology PXI
Switch Topology Multiplexer
AC Switching Voltage 250 volts
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-2002 - AMETEK Programmable Power
Specs
Technology PXI
Relay Type SPDT
View Details