SIE Computing Solutions, Inc. PXI Enclosure PXI

Description
4-slot enclosure 10" W x 7" (4U) H x 8.25"D Compliant with PXI Version 2.0 Three 3U I/O slots available Backplane connectors carry PXI and CPCI signals Forced-air cooling with 90-cfm fan Front-mounted power switch Universal 275W power supply Four-position 3U x 160-mm left extending subrack for three peripheral cards and one controller
Description
4-slot enclosure 10" W x 7" (4U) H x 8.25"D Compliant with PXI Version 2.0 Three 3U I/O slots available Backplane connectors carry PXI and CPCI signals Forced-air cooling with 90-cfm fan Front-mounted power switch Universal 275W power supply Four-position 3U x 160-mm left extending subrack for three peripheral cards and one controller

Suppliers

Company
Product
Description
Supplier Links
PXI Enclosure - PXI - SIE Computing Solutions, Inc.
Brockton, MA, USA
PXI Enclosure
PXI
PXI Enclosure PXI
4-slot enclosure 10" W x 7" (4U) H x 8.25"D Compliant with PXI Version 2.0 Three 3U I/O slots available Backplane connectors carry PXI and CPCI signals Forced-air cooling with 90-cfm fan Front-mounted power switch Universal 275W power supply Four-position 3U x 160-mm left extending subrack for three peripheral cards and one controller
  • 4-slot enclosure
  • 10" W x 7" (4U) H x 8.25"D
  • Compliant with PXI Version 2.0
  • Three 3U I/O slots available
  • Backplane connectors carry PXI and CPCI signals
  • Forced-air cooling with 90-cfm fan
  • Front-mounted power switch
  • Universal 275W power supply
  • Four-position 3U x 160-mm left extending subrack for three peripheral cards and one controller
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI
Product Name PXI Enclosure
Product Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family - EMX-4251 - AMETEK Programmable Power
Specs
Product Type Interface / Adapter
Technology PXI
View Details
Combination Synchro-to-digital And Digital-to-synchro / Resolver cPCI Converter Card (MFB) - SB-365x1T2-3xx - Data Device Corporation (DDC)
Specs
Product Type Synchro-to-Digital Converter Card
Operating System Windows® XP; LINUX
Technology CompactPCI
View Details
Vanguard cPCI Serial Controller - 12000CPR - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Controller / Processor
Operating System LINUX; Solaris
Technology CompactPCI
View Details