ADLINK Technology Inc. 3U Intel® Core™ i7-4700EQ Quad-Core Processor-based PXI Express Controller PXIe-3985

Description
The ADLINK PXIe-3985 PXI Express embedded controller, based on the fourth generation Intel® Core™ i7 processor is specifically designed for hybrid PXI Express-based testing systems, delivering maximum computing power for a wide variety of testing and measurement applications. Combining state-of-the-art 2.4GHz quad-core Intel® Core™ i7-4700EQ processors (3.4GHz maximum in single-core, Turbo Boost mode), and up to 16 GB of 1600 MHz DDR3L memory, the PXIe-3985 utilizes four separate computing engines on a single processor, enabling execution of numerous independent tasks simultaneously in a multi-tasking environment. With a configurable PCIe switch, the PXIe-3985 can support four links x4 or two links x16 and x8 PXI Express link capability, with maximum system throughput of up to 8 GB/s. The ADLINK PXIe-3985 provides ample interface flexibility, including two DisplayPort connectors, allowing connection to two monitors, dual USB 3.0 connections for high speed peripheral devices, dual Gigabit Ethernet ports, with one for LAN connection and the other for controlling LXI instruments, four USB 2.0 ports for peripheral devices and USB instrument control, and a Micro-D GPIB connector for GPIB instrument connection, for hybrid PXI-based testing systems control.
Description
The ADLINK PXIe-3985 PXI Express embedded controller, based on the fourth generation Intel® Core™ i7 processor is specifically designed for hybrid PXI Express-based testing systems, delivering maximum computing power for a wide variety of testing and measurement applications. Combining state-of-the-art 2.4GHz quad-core Intel® Core™ i7-4700EQ processors (3.4GHz maximum in single-core, Turbo Boost mode), and up to 16 GB of 1600 MHz DDR3L memory, the PXIe-3985 utilizes four separate computing engines on a single processor, enabling execution of numerous independent tasks simultaneously in a multi-tasking environment. With a configurable PCIe switch, the PXIe-3985 can support four links x4 or two links x16 and x8 PXI Express link capability, with maximum system throughput of up to 8 GB/s. The ADLINK PXIe-3985 provides ample interface flexibility, including two DisplayPort connectors, allowing connection to two monitors, dual USB 3.0 connections for high speed peripheral devices, dual Gigabit Ethernet ports, with one for LAN connection and the other for controlling LXI instruments, four USB 2.0 ports for peripheral devices and USB instrument control, and a Micro-D GPIB connector for GPIB instrument connection, for hybrid PXI-based testing systems control.

Suppliers

Company
Product
Description
Supplier Links
3U Intel® Core™ i7-4700EQ Quad-Core Processor-based PXI Express Controller - PXIe-3985 - ADLINK Technology Inc.
San Jose, CA, USA
3U Intel® Core™ i7-4700EQ Quad-Core Processor-based PXI Express Controller
PXIe-3985
3U Intel® Core™ i7-4700EQ Quad-Core Processor-based PXI Express Controller PXIe-3985
The ADLINK PXIe-3985 PXI Express embedded controller, based on the fourth generation Intel® Core™ i7 processor is specifically designed for hybrid PXI Express-based testing systems, delivering maximum computing power for a wide variety of testing and measurement applications. Combining state-of-the-art 2.4GHz quad-core Intel® Core™ i7-4700EQ processors (3.4GHz maximum in single-core, Turbo Boost mode), and up to 16 GB of 1600 MHz DDR3L memory, the PXIe-3985 utilizes four separate computing engines on a single processor, enabling execution of numerous independent tasks simultaneously in a multi-tasking environment. With a configurable PCIe switch, the PXIe-3985 can support four links x4 or two links x16 and x8 PXI Express link capability, with maximum system throughput of up to 8 GB/s. The ADLINK PXIe-3985 provides ample interface flexibility, including two DisplayPort connectors, allowing connection to two monitors, dual USB 3.0 connections for high speed peripheral devices, dual Gigabit Ethernet ports, with one for LAN connection and the other for controlling LXI instruments, four USB 2.0 ports for peripheral devices and USB instrument control, and a Micro-D GPIB connector for GPIB instrument connection, for hybrid PXI-based testing systems control.

The ADLINK PXIe-3985 PXI Express embedded controller, based on the fourth generation Intel® Core™ i7 processor is specifically designed for hybrid PXI Express-based testing systems, delivering maximum computing power for a wide variety of testing and measurement applications. Combining state-of-the-art 2.4GHz quad-core Intel® Core™ i7-4700EQ processors (3.4GHz maximum in single-core, Turbo Boost mode), and up to 16 GB of 1600 MHz DDR3L memory, the PXIe-3985 utilizes four separate computing engines on a single processor, enabling execution of numerous independent tasks simultaneously in a multi-tasking environment. With a configurable PCIe switch, the PXIe-3985 can support four links x4 or two links x16 and x8 PXI Express link capability, with maximum system throughput of up to 8 GB/s. The ADLINK PXIe-3985 provides ample interface flexibility, including two DisplayPort connectors, allowing connection to two monitors, dual USB 3.0 connections for high speed peripheral devices, dual Gigabit Ethernet ports, with one for LAN connection and the other for controlling LXI instruments, four USB 2.0 ports for peripheral devices and USB instrument control, and a Micro-D GPIB connector for GPIB instrument connection, for hybrid PXI-based testing systems control.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category CompactPCI and PXI Products
Product Number PXIe-3985
Product Name 3U Intel® Core™ i7-4700EQ Quad-Core Processor-based PXI Express Controller
Technology PXI Express
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-3007 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U Intel® Celeron® 2000E 2.2GHz Processor-Based PXI Controller - PXI-3930 - ADLINK Technology Inc.
Specs
Technology PXI
Card Format 3 U Eurocard
View Details
AceXtreme® MIL-STD-1553 & ARINC 429 PCI & cPCI Card (DABD) - BU-67107i/T - Data Device Corporation (DDC)
Specs
Product Type Development Board
Operating System Windows 2000; Windows® XP; LINUX; VxWorks®
Technology CompactPCI
View Details