Data Device Corporation (DDC) AceXtreme® MIL-STD-1553 & ARINC 429 PCI & cPCI Card (DABD) BU-67107i/T

Description
The BU-67107i/T series contains up to 16 Receive and 4 Transmit ARINC 429 channels and is optionally available with up to four MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace applications while the multi-IO model is a perfect fit for military cargo aircraft, helicopters, and other platforms that use both 1553 and 429. The card includes the AceXtreme® MIL-STD-1553 C Software Development Kit (SDK), and the AceXtreme® ARINC 429 C SDK, along with drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles. BENEFITS PCI and cPCI Form Factors with Cable for Test Environment Proven & Reliable Technology Unique I/O Mix & High Channel Count Reduces: Space, Power, Weight, Cost C Application Code Generation GUI Shortens Development Cycle and Reduces Risk IRIG-106 Chapter 10 On Board Formatting User Selectable BC Disable/Tx Inhibit per 1553 channel On-Board DMA Engine for Low CPU/PCI Utilization APPLICATIONS Systems Integration Labs Simulators Production Test Labs Box Level Testing and Debugging Software Development Mission Computers Displays Digital Data Recorders Radar Systems/Situational Awareness Commercial Aerospace
Description
The BU-67107i/T series contains up to 16 Receive and 4 Transmit ARINC 429 channels and is optionally available with up to four MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace applications while the multi-IO model is a perfect fit for military cargo aircraft, helicopters, and other platforms that use both 1553 and 429. The card includes the AceXtreme® MIL-STD-1553 C Software Development Kit (SDK), and the AceXtreme® ARINC 429 C SDK, along with drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles. BENEFITS PCI and cPCI Form Factors with Cable for Test Environment Proven & Reliable Technology Unique I/O Mix & High Channel Count Reduces: Space, Power, Weight, Cost C Application Code Generation GUI Shortens Development Cycle and Reduces Risk IRIG-106 Chapter 10 On Board Formatting User Selectable BC Disable/Tx Inhibit per 1553 channel On-Board DMA Engine for Low CPU/PCI Utilization APPLICATIONS Systems Integration Labs Simulators Production Test Labs Box Level Testing and Debugging Software Development Mission Computers Displays Digital Data Recorders Radar Systems/Situational Awareness Commercial Aerospace

Suppliers

Company
Product
Description
Supplier Links
AceXtreme® MIL-STD-1553 & ARINC 429 PCI & cPCI Card (DABD) - BU-67107i/T - Data Device Corporation (DDC)
Bohemia, NY, USA
AceXtreme® MIL-STD-1553 & ARINC 429 PCI & cPCI Card (DABD)
BU-67107i/T
AceXtreme® MIL-STD-1553 & ARINC 429 PCI & cPCI Card (DABD) BU-67107i/T
The BU-67107i/T series contains up to 16 Receive and 4 Transmit ARINC 429 channels and is optionally available with up to four MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace applications while the multi-IO model is a perfect fit for military cargo aircraft, helicopters, and other platforms that use both 1553 and 429. The card includes the AceXtreme® MIL-STD-1553 C Software Development Kit (SDK), and the AceXtreme® ARINC 429 C SDK, along with drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles. BENEFITS PCI and cPCI Form Factors with Cable for Test Environment Proven & Reliable Technology Unique I/O Mix & High Channel Count Reduces: Space, Power, Weight, Cost C Application Code Generation GUI Shortens Development Cycle and Reduces Risk IRIG-106 Chapter 10 On Board Formatting User Selectable BC Disable/Tx Inhibit per 1553 channel On-Board DMA Engine for Low CPU/PCI Utilization APPLICATIONS Systems Integration Labs Simulators Production Test Labs Box Level Testing and Debugging Software Development Mission Computers Displays Digital Data Recorders Radar Systems/Situational Awareness Commercial Aerospace

The BU-67107i/T series contains up to 16 Receive and 4 Transmit ARINC 429 channels and is optionally available with up to four MIL-STD-1553 channels (Multi-IO) for use in systems that interface to both 1553 and 429. The ARINC 429 model is a perfect fit for commercial aerospace applications while the multi-IO model is a perfect fit for military cargo aircraft, helicopters, and other platforms that use both 1553 and 429.

The card includes the AceXtreme® MIL-STD-1553 C Software Development Kit (SDK), and the AceXtreme® ARINC 429 C SDK, along with drivers to support all modes of operation for Linux, VxWorks and Windows 2000/XP/Vista/7, including source code samples and detailed documentation. A common SDK exists across all operating systems for all cards allowing the programmer portability across different platforms. The BusTrACEr Graphical User Interface is optionally available and has point and click application source code generation capability to reduce risk and shorten development cycles.

BENEFITS

  • PCI and cPCI Form Factors with Cable for Test Environment
  • Proven & Reliable Technology
  • Unique I/O Mix & High Channel Count Reduces:
    • Space, Power, Weight, Cost
  • C Application Code Generation GUI Shortens Development Cycle and Reduces Risk
  • IRIG-106 Chapter 10 On Board Formatting
  • User Selectable BC Disable/Tx Inhibit per 1553 channel
  • On-Board DMA Engine for Low CPU/PCI Utilization

APPLICATIONS

  • Systems Integration Labs
  • Simulators
  • Production Test Labs
  • Box Level Testing and Debugging
  • Software Development
  • Mission Computers
  • Displays
  • Digital Data Recorders
  • Radar Systems/Situational Awareness
  • Commercial Aerospace
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category CompactPCI and PXI Products
Product Number BU-67107i/T
Product Name AceXtreme® MIL-STD-1553 & ARINC 429 PCI & cPCI Card (DABD)
Product Type Development Board
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-6105 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U Intel® Core™ i5-520E 2.4 GHz Dual-Core Processor-based PXI Express Controller - PXIe-3975 - ADLINK Technology Inc.
Specs
Technology PXI Express
Card Format 3 U Eurocard
View Details
CompactPCI Backplane -  - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Backplane
CE / FCC Certified CE / FCC Certified
Technology CompactPCI
View Details