AMETEK Programmable Power Modular Switching Devices, SMX Family (PXI Express) SMX-2002

Description
(10) SPDT Large switching capacity in a small footprint Switch up to 16 A current - highest in its class High breakdown voltage (1,000 V rms between open contacts) Ideal for applications such as high current/high power switching, AC line power switching, driving relays for industrial machinery, solenoid switching, and automotive engine control Fail-safe interrupt inputs that can detect a fault condition automatically open up relays to their default state The SMX-2002 is the only switch module in its class with the ability to switch up to 16A. Some applications include: AC line power switching, switching of DC or AC power supplies, control or driving relays for industrial machines (robotics, numerical control machines), automotive engine control, and solenoid switching. Since this module typically switches power to the UUT or interface, the SMX-2002 includes failsafe pins on the front panel which can be configured to open all relays when a failsafe signal is activated. This approach can instantly removes all power to the UUT or interface.
Request a Quote
Description
(10) SPDT Large switching capacity in a small footprint Switch up to 16 A current - highest in its class High breakdown voltage (1,000 V rms between open contacts) Ideal for applications such as high current/high power switching, AC line power switching, driving relays for industrial machinery, solenoid switching, and automotive engine control Fail-safe interrupt inputs that can detect a fault condition automatically open up relays to their default state The SMX-2002 is the only switch module in its class with the ability to switch up to 16A. Some applications include: AC line power switching, switching of DC or AC power supplies, control or driving relays for industrial machines (robotics, numerical control machines), automotive engine control, and solenoid switching. Since this module typically switches power to the UUT or interface, the SMX-2002 includes failsafe pins on the front panel which can be configured to open all relays when a failsafe signal is activated. This approach can instantly removes all power to the UUT or interface.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMX Family (PXI Express) - SMX-2002 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMX Family (PXI Express)
SMX-2002
Modular Switching Devices, SMX Family (PXI Express) SMX-2002
(10) SPDT Large switching capacity in a small footprint Switch up to 16 A current - highest in its class High breakdown voltage (1,000 V rms between open contacts) Ideal for applications such as high current/high power switching, AC line power switching, driving relays for industrial machinery, solenoid switching, and automotive engine control Fail-safe interrupt inputs that can detect a fault condition automatically open up relays to their default state The SMX-2002 is the only switch module in its class with the ability to switch up to 16A. Some applications include: AC line power switching, switching of DC or AC power supplies, control or driving relays for industrial machines (robotics, numerical control machines), automotive engine control, and solenoid switching. Since this module typically switches power to the UUT or interface, the SMX-2002 includes failsafe pins on the front panel which can be configured to open all relays when a failsafe signal is activated. This approach can instantly removes all power to the UUT or interface.
  • (10) SPDT
  • Large switching capacity in a small footprint
  • Switch up to 16 A current - highest in its class
  • High breakdown voltage (1,000 V rms between open contacts)
  • Ideal for applications such as high current/high power switching, AC line power switching, driving relays for industrial machinery, solenoid switching, and automotive engine control
  • Fail-safe interrupt inputs that can detect a fault condition automatically open up relays to their default state

The SMX-2002 is the only switch module in its class with the ability to switch up to 16A. Some applications include: AC line power switching, switching of DC or AC power supplies, control or driving relays for industrial machines (robotics, numerical control machines), automotive engine control, and solenoid switching. Since this module typically switches power to the UUT or interface, the SMX-2002 includes failsafe pins on the front panel which can be configured to open all relays when a failsafe signal is activated. This approach can instantly removes all power to the UUT or interface.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category CompactPCI Switches and PXI Switches
Product Number SMX-2002
Product Name Modular Switching Devices, SMX Family (PXI Express)
Technology PXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMX Family (PXI Express) - SMX-7121-XX - AMETEK Programmable Power
Specs
Technology PXI
Relay Type SPDT
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-6105-SMB - AMETEK Programmable Power
Specs
Technology PXI
Switch Topology Multiplexer
AC Switching Voltage 250 volts
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-6103 - AMETEK Programmable Power
Specs
Technology PXI
Switch Topology Multiplexer
AC Switching Voltage 250 volts
View Details