NI Reed Relay, 0.4A, 600Vdc; Contact Configuration Ni 787299-01

Description
REED RELAY, 0.4A, 600VDC; Contact Configuration:-; Coil Voltage:-; Product Range:PXI-2530B; Relay Mounting:PCB; Coil Resistance:-; Switching Current Max:400mA; Switching Voltage Max:60VDC RoHS Compliant: Yes
Description
REED RELAY, 0.4A, 600VDC; Contact Configuration:-; Coil Voltage:-; Product Range:PXI-2530B; Relay Mounting:PCB; Coil Resistance:-; Switching Current Max:400mA; Switching Voltage Max:60VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, 0.4A, 600Vdc; Contact Configuration Ni - 15AJ5796 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, 0.4A, 600Vdc; Contact Configuration Ni
15AJ5796
Reed Relay, 0.4A, 600Vdc; Contact Configuration Ni 15AJ5796
REED RELAY, 0.4A, 600VDC; Contact Configuration:-; Coil Voltage:-; Product Range:PXI-2530B; Relay Mounting:PCB; Coil Resistance:-; Switching Current Max:400mA; Switching Voltage Max:60VDC RoHS Compliant: Yes

REED RELAY, 0.4A, 600VDC; Contact Configuration:-; Coil Voltage:-; Product Range:PXI-2530B; Relay Mounting:PCB; Coil Resistance:-; Switching Current Max:400mA; Switching Voltage Max:60VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 15AJ5796
Product Name Reed Relay, 0.4A, 600Vdc; Contact Configuration Ni
Mounting PCBoard; PCB
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393771-3 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR072B06 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 12 x 10 mm
Poles Single Pole (SP)
Throw Single Throw
View Details