Littelfuse, Inc. 12-48 V 100-225 A Solenoid Relays 24812-01

Description
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24812-01) features a 225 A continuous current rating and an insulated 12 V coil with stud terminals and a coil impedance of 7.7 ohms.The Cole Hersee solenoid relay has silver contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 7.7 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket
Request a Quote Datasheet
Description
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24812-01) features a 225 A continuous current rating and an insulated 12 V coil with stud terminals and a coil impedance of 7.7 ohms.The Cole Hersee solenoid relay has silver contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 7.7 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-48 V 100-225 A Solenoid Relays - 24812-01 - Littelfuse, Inc.
Rosemont, IL, United States
12-48 V 100-225 A Solenoid Relays
24812-01
12-48 V 100-225 A Solenoid Relays 24812-01
Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24812-01) features a 225 A continuous current rating and an insulated 12 V coil with stud terminals and a coil impedance of 7.7 ohms.The Cole Hersee solenoid relay has silver contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 7.7 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket

Designed for heavy-duty vehicles and large machinery, this Plastic-Body Continuous-Duty SPST Series Heavy-Duty Solenoid Relay (24812-01) features a 225 A continuous current rating and an insulated 12 V coil with stud terminals and a coil impedance of 7.7 ohms.The Cole Hersee solenoid relay has silver contacts and an L-style metal bracket. Continuous current rating of 225 A and an inrush rating of 600 A @ 5 seconds ON, 5 minutes OFF, maximum of 20 seconds ON 12 V coil rating and 14 V maximum operating voltage Coil impedance of 7.7 ohms Silver contacts Insulated coil with two 10-32 stud terminals L-style metal bracket

Datasheet
Power Relays, Over 2 Amps - F8587-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8587-ND
Power Relays, Over 2 Amps F8587-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24812-01 F8587-ND
Product Name 12-48 V 100-225 A Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 225.00 amps
Relay Type General
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.22 - Modular step relay 16A - 202280244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Electromechanical Relays & Contactors - 1-1414632-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 4.1 watts
View Details
16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details