NI Attenuators 785845-01

Description
RF Attenuators 4dB 0 Hz ~ 18 GHz 50 Ohms 2W Module
Description
RF Attenuators 4dB 0 Hz ~ 18 GHz 50 Ohms 2W Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 785845-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
785845-01
Attenuators 785845-01
RF Attenuators 4dB 0 Hz ~ 18 GHz 50 Ohms 2W Module

RF Attenuators 4dB 0 Hz ~ 18 GHz 50 Ohms 2W Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 785845-01
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D07832-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details