NI RF Antennas 782573-01

Description
GPS RF Antenna SMA Magnetic
Description
GPS RF Antenna SMA Magnetic

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 782573-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
782573-01
RF Antennas 782573-01
GPS RF Antenna SMA Magnetic

GPS RF Antenna SMA Magnetic

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 782573-01
Product Name RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers