NI Relay Replacement Kit; Coil Voltage Ni 782460-10

Description
RELAY REPLACEMENT KIT; Coil Voltage:-; Contact Configuration:-; Contact Current:-; Product Range:-; Relay Mounting:-; Coil Type:-; Relay Terminals:-; Contact Voltage VAC:-; Contact Voltage VDC:-; Contact Material:-; Coil Resistance:-RoHS Compliant: Yes
Description
RELAY REPLACEMENT KIT; Coil Voltage:-; Contact Configuration:-; Contact Current:-; Product Range:-; Relay Mounting:-; Coil Type:-; Relay Terminals:-; Contact Voltage VAC:-; Contact Voltage VDC:-; Contact Material:-; Coil Resistance:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay Replacement Kit; Coil Voltage Ni - 15AJ5778 - Newark, An Avnet Company
Chicago, IL, United States
Relay Replacement Kit; Coil Voltage Ni
15AJ5778
Relay Replacement Kit; Coil Voltage Ni 15AJ5778
RELAY REPLACEMENT KIT; Coil Voltage:-; Contact Configuration:-; Contact Current:-; Product Range:-; Relay Mounting:-; Coil Type:-; Relay Terminals:-; Contact Voltage VAC:-; Contact Voltage VDC:-; Contact Material:-; Coil Resistance:-RoHS Compliant: Yes

RELAY REPLACEMENT KIT; Coil Voltage:-; Contact Configuration:-; Contact Current:-; Product Range:-; Relay Mounting:-; Coil Type:-; Relay Terminals:-; Contact Voltage VAC:-; Contact Voltage VDC:-; Contact Material:-; Coil Resistance:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15AJ5778
Product Name Relay Replacement Kit; Coil Voltage Ni
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202780080000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Electromechanical Relays & Contactors - 1-1415535-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
4 suppliers