NI Daq Cable Ferrite, Emi Suppressn, 13.4Mm; Cable Diameter Ni 777297-01

Description
DAQ CABLE FERRITE, EMI SUPPRESSN, 13.4MM; Cable Diameter:13.4mm; Frequency Min:-; Frequency Max:-; Impedance:-; Product Range:- RoHS Compliant: Yes
Description
DAQ CABLE FERRITE, EMI SUPPRESSN, 13.4MM; Cable Diameter:13.4mm; Frequency Min:-; Frequency Max:-; Impedance:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Daq Cable Ferrite, Emi Suppressn, 13.4Mm; Cable Diameter Ni - 13AJ3675 - Newark, An Avnet Company
Chicago, IL, United States
Daq Cable Ferrite, Emi Suppressn, 13.4Mm; Cable Diameter Ni
13AJ3675
Daq Cable Ferrite, Emi Suppressn, 13.4Mm; Cable Diameter Ni 13AJ3675
DAQ CABLE FERRITE, EMI SUPPRESSN, 13.4MM; Cable Diameter:13.4mm; Frequency Min:-; Frequency Max:-; Impedance:-; Product Range:- RoHS Compliant: Yes

DAQ CABLE FERRITE, EMI SUPPRESSN, 13.4MM; Cable Diameter:13.4mm; Frequency Min:-; Frequency Max:-; Impedance:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 13AJ3675
Product Name Daq Cable Ferrite, Emi Suppressn, 13.4Mm; Cable Diameter Ni
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
STAYSTIK ® 472 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details