Nf Corporation Filter FV-628B

Description
The FV-628B is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Filter modes: LPF, HPF, BPF or THRU Filter types: LPF: Maximum flatness or phase linear, switchable; HPF: Maximum flatness Cutoff frequency: LPF: 1 Hz to 10 MHz; HPF: 1 Hz to 3 MHz Rolloff: 24dB/oct No. of channels: 1 Input impedance: 1Mω or 50 ω//50pF, switchable Pass band gain: 0 ± 0.7dB* Harmonic distortion: 0.3% or less (at 100 kHz or less) S/N ratio: 60dB or greater (at 100 MHz or less) DC offset: Adjustable to zero Power requirements: AC100, 120, 220 or 240V ± 10%, switchable Dimensions & Weight: 429(W) X 99(H) X 350(D)(mm), approx. 8kg The NF Corporation FV-628B has a wide cutoff frequency range of LPF 1 Hz to 10 MHz, HPF 1 Hz to 3 MHz, and BPF combination of LPF and HPF. In addition the LPF can be switched over maximum flatness and phase linear responses.
Description
The FV-628B is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Filter modes: LPF, HPF, BPF or THRU Filter types: LPF: Maximum flatness or phase linear, switchable; HPF: Maximum flatness Cutoff frequency: LPF: 1 Hz to 10 MHz; HPF: 1 Hz to 3 MHz Rolloff: 24dB/oct No. of channels: 1 Input impedance: 1Mω or 50 ω//50pF, switchable Pass band gain: 0 ± 0.7dB* Harmonic distortion: 0.3% or less (at 100 kHz or less) S/N ratio: 60dB or greater (at 100 MHz or less) DC offset: Adjustable to zero Power requirements: AC100, 120, 220 or 240V ± 10%, switchable Dimensions & Weight: 429(W) X 99(H) X 350(D)(mm), approx. 8kg The NF Corporation FV-628B has a wide cutoff frequency range of LPF 1 Hz to 10 MHz, HPF 1 Hz to 3 MHz, and BPF combination of LPF and HPF. In addition the LPF can be switched over maximum flatness and phase linear responses.

Suppliers

Company
Product
Description
Supplier Links
Filter FV-628B
The FV-628B is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Filter modes: LPF, HPF, BPF or THRU Filter types: LPF: Maximum flatness or phase linear, switchable; HPF: Maximum flatness Cutoff frequency: LPF: 1 Hz to 10 MHz; HPF: 1 Hz to 3 MHz Rolloff: 24dB/oct No. of channels: 1 Input impedance: 1Mω or 50 ω//50pF, switchable Pass band gain: 0 ± 0.7dB* Harmonic distortion: 0.3% or less (at 100 kHz or less) S/N ratio: 60dB or greater (at 100 MHz or less) DC offset: Adjustable to zero Power requirements: AC100, 120, 220 or 240V ± 10%, switchable Dimensions & Weight: 429(W) X 99(H) X 350(D)(mm), approx. 8kg The NF Corporation FV-628B has a wide cutoff frequency range of LPF 1 Hz to 10 MHz, HPF 1 Hz to 3 MHz, and BPF combination of LPF and HPF. In addition the LPF can be switched over maximum flatness and phase linear responses.

The FV-628B is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Filter modes: LPF, HPF, BPF or THRU
  • Filter types: LPF: Maximum flatness or phase linear, switchable; HPF: Maximum flatness
  • Cutoff frequency: LPF: 1 Hz to 10 MHz; HPF: 1 Hz to 3 MHz
  • Rolloff: 24dB/oct
  • No. of channels: 1
  • Input impedance: 1MΩ or 50 Ω//50pF, switchable
  • Pass band gain: 0 ± 0.7dB*
  • Harmonic distortion: 0.3% or less (at 100 kHz or less)
  • S/N ratio: 60dB or greater (at 100 MHz or less)
  • DC offset: Adjustable to zero
  • Power requirements: AC100, 120, 220 or 240V ± 10%, switchable
  • Dimensions & Weight: 429(W) X 99(H) X 350(D)(mm), approx. 8kg

The NF Corporation FV-628B has a wide cutoff frequency range of LPF 1 Hz to 10 MHz, HPF 1 Hz to 3 MHz, and BPF combination of LPF and HPF. In addition the LPF can be switched over maximum flatness and phase linear responses.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number FV-628B
Product Name Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Filters - 1761-1143-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 25900 MHz
View Details
2 suppliers
LTCC Band Pass Filter, 1500 - 1620 MHz, 50Ω - BFCN-1560+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1560 dB
View Details
2 suppliers