Nf Corporation BiPolar Power Supply BA4825

Description
The BA4825 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Additional Features: Broadband: DC to 2 MHz High-power output voltage: 100Vrms (300Vp-p), 0.5Arms High slew rate: 500V/μs Low output impedance: 0.5ω+1.5μH or less (typ.) Bipolar output: Four-quadrant operation that enables positive and negative voltage and current to be supplied (source) and absorbed (sink). Multiple functions: Output polarity switching, output range shift, output monitoring, external output on/off control, DC bias addition, and DC offset adjustment Applications: Driving and evaluation of piezoelectric elements Test and evaluation of display devices Power amplifier for signal or pulse generators Measurement of magnetizing characteristics (B-H curves) Driving of elastic surface wave ultrasonic motors and comb tooth-shaped electrodes in the field of nanotechnology and MEMS High-frequency ripple tests of capacitors Development of ink jet application technology Characteristics tests for semiconductors such as diodes and SCRs Characteristic test for the devices such as relays and switches Research and development of IC cards Driving use of devices and materials and other R&D use in the leading edge technology field The BA4825 is a power amplifier that handles DC to 2 MHz., signals and output broadband, high speed, and high voltage (300 Vp-p max) bipolar (both positive and negative polarities) outputs. While ordinary DC power supplies only supply one-way currents, the BA4825 amplifier supplies (source) and absorbs (sink) currents, and handles positive and negative voltages as well, because it operates across all four quadrants.
Datasheet
Description
The BA4825 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Additional Features: Broadband: DC to 2 MHz High-power output voltage: 100Vrms (300Vp-p), 0.5Arms High slew rate: 500V/μs Low output impedance: 0.5ω+1.5μH or less (typ.) Bipolar output: Four-quadrant operation that enables positive and negative voltage and current to be supplied (source) and absorbed (sink). Multiple functions: Output polarity switching, output range shift, output monitoring, external output on/off control, DC bias addition, and DC offset adjustment Applications: Driving and evaluation of piezoelectric elements Test and evaluation of display devices Power amplifier for signal or pulse generators Measurement of magnetizing characteristics (B-H curves) Driving of elastic surface wave ultrasonic motors and comb tooth-shaped electrodes in the field of nanotechnology and MEMS High-frequency ripple tests of capacitors Development of ink jet application technology Characteristics tests for semiconductors such as diodes and SCRs Characteristic test for the devices such as relays and switches Research and development of IC cards Driving use of devices and materials and other R&D use in the leading edge technology field The BA4825 is a power amplifier that handles DC to 2 MHz., signals and output broadband, high speed, and high voltage (300 Vp-p max) bipolar (both positive and negative polarities) outputs. While ordinary DC power supplies only supply one-way currents, the BA4825 amplifier supplies (source) and absorbs (sink) currents, and handles positive and negative voltages as well, because it operates across all four quadrants.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BiPolar Power Supply - BA4825 - ValueTronics International, Inc.
Elgin, IL, USA
BiPolar Power Supply
BA4825
BiPolar Power Supply BA4825
The BA4825 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across Additional Features: Broadband: DC to 2 MHz High-power output voltage: 100Vrms (300Vp-p), 0.5Arms High slew rate: 500V/μs Low output impedance: 0.5ω+1.5μH or less (typ.) Bipolar output: Four-quadrant operation that enables positive and negative voltage and current to be supplied (source) and absorbed (sink). Multiple functions: Output polarity switching, output range shift, output monitoring, external output on/off control, DC bias addition, and DC offset adjustment Applications: Driving and evaluation of piezoelectric elements Test and evaluation of display devices Power amplifier for signal or pulse generators Measurement of magnetizing characteristics (B-H curves) Driving of elastic surface wave ultrasonic motors and comb tooth-shaped electrodes in the field of nanotechnology and MEMS High-frequency ripple tests of capacitors Development of ink jet application technology Characteristics tests for semiconductors such as diodes and SCRs Characteristic test for the devices such as relays and switches Research and development of IC cards Driving use of devices and materials and other R&D use in the leading edge technology field The BA4825 is a power amplifier that handles DC to 2 MHz., signals and output broadband, high speed, and high voltage (300 Vp-p max) bipolar (both positive and negative polarities) outputs. While ordinary DC power supplies only supply one-way currents, the BA4825 amplifier supplies (source) and absorbs (sink) currents, and handles positive and negative voltages as well, because it operates across all four quadrants.

The BA4825 is a BiPolar Power Supply from NF Corporation. A bipolar power supply is a four-quadrant tool that operates in quadrants one, two, three, and four of the Cartesian coordinate system. This means it provides positive and negative voltages across

Additional Features:

  • Broadband: DC to 2 MHz
  • High-power output voltage: 100Vrms (300Vp-p), 0.5Arms
  • High slew rate: 500V/μs
  • Low output impedance: 0.5Ω+1.5μH or less (typ.)
  • Bipolar output: Four-quadrant operation that enables positive and negative voltage and current to be supplied (source) and absorbed (sink).
  • Multiple functions: Output polarity switching, output range shift, output monitoring, external output on/off control, DC bias addition, and DC offset adjustment

Applications:

  • Driving and evaluation of piezoelectric elements
  • Test and evaluation of display devices
  • Power amplifier for signal or pulse generators
  • Measurement of magnetizing characteristics (B-H curves)
  • Driving of elastic surface wave ultrasonic motors and comb tooth-shaped electrodes in the field of nanotechnology and MEMS
  • High-frequency ripple tests of capacitors
  • Development of ink jet application technology
  • Characteristics tests for semiconductors such as diodes and SCRs
  • Characteristic test for the devices such as relays and switches
  • Research and development of IC cards
  • Driving use of devices and materials and other R&D use in the leading edge technology field

The BA4825 is a power amplifier that handles DC to 2 MHz., signals and output broadband, high speed, and high voltage (300 Vp-p max) bipolar (both positive and negative polarities) outputs. While ordinary DC power supplies only supply one-way currents, the BA4825 amplifier supplies (source) and absorbs (sink) currents, and handles positive and negative voltages as well, because it operates across all four quadrants.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number BA4825
Product Name BiPolar Power Supply
DC Output Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2158-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details