Skyworks Solutions, Inc. RF Amplifiers ACA2407RS7P2

Description
RF Amplifier IC CATV 40MHz ~ 1GHz 16-SOIC-EP
Request a Quote Datasheet
Description
RF Amplifier IC CATV 40MHz ~ 1GHz 16-SOIC-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ACA2407RS7P2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ACA2407RS7P2-ND
RF Amplifiers ACA2407RS7P2-ND
RF Amplifier IC CATV 40MHz ~ 1GHz 16-SOIC-EP

RF Amplifier IC CATV 40MHz ~ 1GHz 16-SOIC-EP

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ACA2407RS7P2
1135138-ACA2407RS7P2
RF Amplifiers - ACA2407RS7P2 1135138-ACA2407RS7P2
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1135138-ACA2407RS7P2 Frequency: 40MHz ~ 1GHz Gain: 22.1dB Supply Current: 425mA Noise Figure: 4dB RF Type: CATV Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 16-SOIC-EP Manufacturer Homepage: www.anadigics.com Manufacturer Package: 16-SOIC Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 24V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1135138-ACA2407RS7P2
Frequency: 40MHz ~ 1GHz
Gain: 22.1dB
Supply Current: 425mA
Noise Figure: 4dB
RF Type: CATV
Part Status: Last Time Buy
Categories: RF/IF and RFID
Supplier Device Package: 16-SOIC-EP
Manufacturer Homepage: www.anadigics.com
Manufacturer Package: 16-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 24V

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ACA2407RS7P2
RF and Wireless - RF Amplifiers ACA2407RS7P2
IC RF AMP CATV 40MHZ-1GHZ 16SOIC

IC RF AMP CATV 40MHZ-1GHZ 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ACA2407RS7P2-ND 1135138-ACA2407RS7P2 ACA2407RS7P2
Product Name RF Amplifiers RF Amplifiers - ACA2407RS7P2 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV RF Microwave
Frequency Range 40 to 1000 MHz 40 to 1000 MHz 40 to 1000 MHz
Minimum Gain 22.1 dB 22.1 dB ? to 22.1 dB
Maximum Gain 22.1 dB 22.1 dB 22.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7200SM, 12-46 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7200SM - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Surface Mount; surface-mount
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - SE2537L-R - 046821-SE2537L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 4900 to 5900 MHz
Minimum Gain 28 dB
View Details
3 suppliers
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details