Nf Corporation Filter 3660A

Description
The 3660A is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Variable cut-off frequency: 1 MHz to 100 MHz; Max flat/phase linear switch Roll-off: 48dB/oct Group delay ripple : 10ns or less Available for Highpass filter 10 Hz to 100 kHz Filter mode: LP-MF(maximum flat), LP-PL(phase linear),HPF-MF(optio n:3663), THRU Pass band gain: X 1, X 2, X 5 and X 10 Input impedance: 50ω or 75ω *1 Input equivalent noise: 500µVrms or less at BW = 1 GHz Output impedance: 50ω or 75ω *1 GPIB: SH1, AH1, T6, L4, SR1, RL1, PP0, DC1, DT0, C0 Power requirements: AC100, 120, 220 or 240V ± 10% (max. 250V), switchable, approx. 60VA Dimensions(mm): 432(W) X 132.5(H) X 400(D) Weight: approx. 11.5kg Applications: Mobile communication area: For I-Q signal measurement in the base band area of W-CDMA, cdma 2000 Memory media area: For read and write signal measurement of MO, HD etc Video media area: For optimum filter designing HDTV, Digital VTR etc. The NF Corporation 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100 MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can be set to required frequency with 2-digits resolution.
Description
The 3660A is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Variable cut-off frequency: 1 MHz to 100 MHz; Max flat/phase linear switch Roll-off: 48dB/oct Group delay ripple : 10ns or less Available for Highpass filter 10 Hz to 100 kHz Filter mode: LP-MF(maximum flat), LP-PL(phase linear),HPF-MF(optio n:3663), THRU Pass band gain: X 1, X 2, X 5 and X 10 Input impedance: 50ω or 75ω *1 Input equivalent noise: 500µVrms or less at BW = 1 GHz Output impedance: 50ω or 75ω *1 GPIB: SH1, AH1, T6, L4, SR1, RL1, PP0, DC1, DT0, C0 Power requirements: AC100, 120, 220 or 240V ± 10% (max. 250V), switchable, approx. 60VA Dimensions(mm): 432(W) X 132.5(H) X 400(D) Weight: approx. 11.5kg Applications: Mobile communication area: For I-Q signal measurement in the base band area of W-CDMA, cdma 2000 Memory media area: For read and write signal measurement of MO, HD etc Video media area: For optimum filter designing HDTV, Digital VTR etc. The NF Corporation 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100 MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can be set to required frequency with 2-digits resolution.

Suppliers

Company
Product
Description
Supplier Links
Filter 3660A
The 3660A is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Variable cut-off frequency: 1 MHz to 100 MHz; Max flat/phase linear switch Roll-off: 48dB/oct Group delay ripple : 10ns or less Available for Highpass filter 10 Hz to 100 kHz Filter mode: LP-MF(maximum flat), LP-PL(phase linear),HPF-MF(optio n:3663), THRU Pass band gain: X 1, X 2, X 5 and X 10 Input impedance: 50ω or 75ω *1 Input equivalent noise: 500µVrms or less at BW = 1 GHz Output impedance: 50ω or 75ω *1 GPIB: SH1, AH1, T6, L4, SR1, RL1, PP0, DC1, DT0, C0 Power requirements: AC100, 120, 220 or 240V ± 10% (max. 250V), switchable, approx. 60VA Dimensions(mm): 432(W) X 132.5(H) X 400(D) Weight: approx. 11.5kg Applications: Mobile communication area: For I-Q signal measurement in the base band area of W-CDMA, cdma 2000 Memory media area: For read and write signal measurement of MO, HD etc Video media area: For optimum filter designing HDTV, Digital VTR etc. The NF Corporation 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100 MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can be set to required frequency with 2-digits resolution.

The 3660A is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Variable cut-off frequency: 1 MHz to 100 MHz; Max flat/phase linear switch
  • Roll-off: 48dB/oct
  • Group delay ripple : 10ns or less
  • Available for Highpass filter 10 Hz to 100 kHz
  • Filter mode: LP-MF(maximum flat), LP-PL(phase linear),HPF-MF(option:3663), THRU
  • Pass band gain: X 1, X 2, X 5 and X 10
  • Input impedance: 50Ω or 75Ω *1
  • Input equivalent noise: 500µVrms or less at BW = 1 GHz
  • Output impedance: 50Ω or 75Ω *1
  • GPIB: SH1, AH1, T6, L4, SR1, RL1, PP0, DC1, DT0, C0
  • Power requirements: AC100, 120, 220 or 240V ± 10% (max. 250V), switchable, approx. 60VA
  • Dimensions(mm): 432(W) X 132.5(H) X 400(D)
  • Weight: approx. 11.5kg

Applications:

  • Mobile communication area: For I-Q signal measurement in the base band area of W-CDMA, cdma 2000
  • Memory media area: For read and write signal measurement of MO, HD etc
  • Video media area: For optimum filter designing HDTV, Digital VTR etc.

The NF Corporation 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100 MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can be set to required frequency with 2-digits resolution.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 3660A
Product Name Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

0-30 MHz Lowpass Filter - AE30L8933 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 30 MHz
Insertion Loss 0.5000 dB
View Details
Ceramic Filters - 50-ECS-DCF-109DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
Low Pass Filter - 5o2780320 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2850 MHz
View Details