Nf Corporation Filter 3627

Description
The 3627 is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Cutoff frequency: 1 Hz to 1.59 MHz No. of channels: 2 Roll off: 24dB/oct Max. output current: ±100 mA Filter mode: LP-MF, LP-PL, HPF, BPF, BEF, THRU (MF: maximum flat, PL: phase linear) Operational modes: SEPARATE (separate CH-A and CH-B), CASCADE (serially connected CH-A and CH-B) Pass band gain: X1, X2, X5 selectable at both input and output Input type: Single-ended or floating, selectable Frequency response in THRU mode: DC to 2 MHz (+5dB, -3dB) typ. Input impedance 1Mω ± 2% Maximum attenuation: 90dB or greater (to 100 kHz), 70dB or greater (to 2 MHz) GPIB: Standard Power requirements: AC100, 120, 220 or 240V± 10% (max. 250V), switchable Dimensions (mm): 434(W) X 132.5(H) X 400(D) Weight: Approx. 10.5kg Low distortion about 0.02% and low noise about 100 μVrms Function: THRU (vai only input and output amplifiers), LP-MF (max. flat), LP-PL (phase linear ), HPE, BPF and BEF Mode: SEPARATE (independent operating CH-A and CH-B), CASCADE (cascaded CH-A and CH-B) The NF Corporation 3627 Dual Channel Programmable filter has an extremely wide frequency range with cutoff frequency 1 Hz to 1.59 MHz for LPF, HPE, BPF and BEF(option).The use of the 3620 series is not limited to electronics; it also covers a wide field of physical experiments, studies on physical properties and other related areas. Its attenuation slope is 24dB/oct, and phase linear response is also available in the LPF mode.
Datasheet
Description
The 3627 is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Cutoff frequency: 1 Hz to 1.59 MHz No. of channels: 2 Roll off: 24dB/oct Max. output current: ±100 mA Filter mode: LP-MF, LP-PL, HPF, BPF, BEF, THRU (MF: maximum flat, PL: phase linear) Operational modes: SEPARATE (separate CH-A and CH-B), CASCADE (serially connected CH-A and CH-B) Pass band gain: X1, X2, X5 selectable at both input and output Input type: Single-ended or floating, selectable Frequency response in THRU mode: DC to 2 MHz (+5dB, -3dB) typ. Input impedance 1Mω ± 2% Maximum attenuation: 90dB or greater (to 100 kHz), 70dB or greater (to 2 MHz) GPIB: Standard Power requirements: AC100, 120, 220 or 240V± 10% (max. 250V), switchable Dimensions (mm): 434(W) X 132.5(H) X 400(D) Weight: Approx. 10.5kg Low distortion about 0.02% and low noise about 100 μVrms Function: THRU (vai only input and output amplifiers), LP-MF (max. flat), LP-PL (phase linear ), HPE, BPF and BEF Mode: SEPARATE (independent operating CH-A and CH-B), CASCADE (cascaded CH-A and CH-B) The NF Corporation 3627 Dual Channel Programmable filter has an extremely wide frequency range with cutoff frequency 1 Hz to 1.59 MHz for LPF, HPE, BPF and BEF(option).The use of the 3620 series is not limited to electronics; it also covers a wide field of physical experiments, studies on physical properties and other related areas. Its attenuation slope is 24dB/oct, and phase linear response is also available in the LPF mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter 3627
The 3627 is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Cutoff frequency: 1 Hz to 1.59 MHz No. of channels: 2 Roll off: 24dB/oct Max. output current: ±100 mA Filter mode: LP-MF, LP-PL, HPF, BPF, BEF, THRU (MF: maximum flat, PL: phase linear) Operational modes: SEPARATE (separate CH-A and CH-B), CASCADE (serially connected CH-A and CH-B) Pass band gain: X1, X2, X5 selectable at both input and output Input type: Single-ended or floating, selectable Frequency response in THRU mode: DC to 2 MHz (+5dB, -3dB) typ. Input impedance 1Mω ± 2% Maximum attenuation: 90dB or greater (to 100 kHz), 70dB or greater (to 2 MHz) GPIB: Standard Power requirements: AC100, 120, 220 or 240V± 10% (max. 250V), switchable Dimensions (mm): 434(W) X 132.5(H) X 400(D) Weight: Approx. 10.5kg Low distortion about 0.02% and low noise about 100 μVrms Function: THRU (vai only input and output amplifiers), LP-MF (max. flat), LP-PL (phase linear ), HPE, BPF and BEF Mode: SEPARATE (independent operating CH-A and CH-B), CASCADE (cascaded CH-A and CH-B) The NF Corporation 3627 Dual Channel Programmable filter has an extremely wide frequency range with cutoff frequency 1 Hz to 1.59 MHz for LPF, HPE, BPF and BEF(option).The use of the 3620 series is not limited to electronics; it also covers a wide field of physical experiments, studies on physical properties and other related areas. Its attenuation slope is 24dB/oct, and phase linear response is also available in the LPF mode.

The 3627 is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Cutoff frequency: 1 Hz to 1.59 MHz
  • No. of channels: 2
  • Roll off: 24dB/oct
  • Max. output current: ±100 mA
  • Filter mode: LP-MF, LP-PL, HPF, BPF, BEF, THRU (MF: maximum flat, PL: phase linear)
  • Operational modes: SEPARATE (separate CH-A and CH-B), CASCADE (serially connected CH-A and CH-B)
  • Pass band gain: X1, X2, X5 selectable at both input and output
  • Input type: Single-ended or floating, selectable
  • Frequency response in THRU mode: DC to 2 MHz (+5dB, -3dB) typ.
  • Input impedance 1MΩ ± 2%
  • Maximum attenuation: 90dB or greater (to 100 kHz), 70dB or greater (to 2 MHz)
  • GPIB: Standard
  • Power requirements: AC100, 120, 220 or 240V± 10% (max. 250V), switchable
  • Dimensions (mm): 434(W) X 132.5(H) X 400(D)
  • Weight: Approx. 10.5kg
  • Low distortion about 0.02% and low noise about 100 μVrms
  • Function: THRU (vai only input and output amplifiers), LP-MF (max. flat), LP-PL (phase linear ), HPE, BPF and BEF
  • Mode: SEPARATE (independent operating CH-A and CH-B), CASCADE (cascaded CH-A and CH-B)

The NF Corporation 3627 Dual Channel Programmable filter has an extremely wide frequency range with cutoff frequency 1 Hz to 1.59 MHz for LPF, HPE, BPF and BEF(option).The use of the 3620 series is not limited to electronics; it also covers a wide field of physical experiments, studies on physical properties and other related areas. Its attenuation slope is 24dB/oct, and phase linear response is also available in the LPF mode.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 3627
Product Name Filter
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
Ceramic Filters: Low Insertion loss, high selectivity, and stability over temperature -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
Band Pass Filter - 5o2673730 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 220 to 230 MHz
View Details