Nf Corporation Filter 3625

Description
The 3625 is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Cutoff frequency: 0.01 Hz to 159.9 kHz No. of channels: 2 Roll off: 48dB/oct Max. output current: ±100 mA Filter mode: LP-MF, LP-PL, HPF, BPF, BEF, THRU (MF: maximum flat, PL: phase linear) Operational modes: SEPARATE (separate CH-A and CH-B), CASCADE (serially connected CH-A and CH-B) Pass band gain: X1, X2, X5 selectable at both input and output Input type: Single-ended or floating, selectable Frequency response in THRU mode: DC to 1 MHz (+0.5, -3 dB) typ Input impedance 1Mω ± 2% Maximum attenuation: 100 dB or greater (up to 100 kHz); 80 dB or greater (up to 1 MHz) GPIB: Standard Power requirements: AC100, 120, 220 or 240V± 10% (max. 250V), switchable Dimensions (mm): 434(W) X 132.5(H) X 400(D) Weight: Approx. 10.5kg Low distortion about 0.02% and low noise about 100 μVrms Function: THRU (vai only input and output amplifiers), LP-MF (max. flat), LP-PL (phase linear ), HPE, BPF and BEF Mode: SEPARATE (independent operating CH-A and CH-B), CASCADE (cascaded CH-A and CH-B) The NF Corporation 3625 Dual Channel Programmable filter has an extremely wide frequency range with cutoff frequency 0.01 Hz to to 159.9 kHz for LPF, HPE, BPF and BEF(option).The use of the 3620 series is not limited to electronics; it also covers a wide field of physical experiments, studies on physical properties and other related areas. Its attenuation slope is 48dB/oct, and phase linear response is also available in the LPF mode.
Datasheet
Description
The 3625 is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Cutoff frequency: 0.01 Hz to 159.9 kHz No. of channels: 2 Roll off: 48dB/oct Max. output current: ±100 mA Filter mode: LP-MF, LP-PL, HPF, BPF, BEF, THRU (MF: maximum flat, PL: phase linear) Operational modes: SEPARATE (separate CH-A and CH-B), CASCADE (serially connected CH-A and CH-B) Pass band gain: X1, X2, X5 selectable at both input and output Input type: Single-ended or floating, selectable Frequency response in THRU mode: DC to 1 MHz (+0.5, -3 dB) typ Input impedance 1Mω ± 2% Maximum attenuation: 100 dB or greater (up to 100 kHz); 80 dB or greater (up to 1 MHz) GPIB: Standard Power requirements: AC100, 120, 220 or 240V± 10% (max. 250V), switchable Dimensions (mm): 434(W) X 132.5(H) X 400(D) Weight: Approx. 10.5kg Low distortion about 0.02% and low noise about 100 μVrms Function: THRU (vai only input and output amplifiers), LP-MF (max. flat), LP-PL (phase linear ), HPE, BPF and BEF Mode: SEPARATE (independent operating CH-A and CH-B), CASCADE (cascaded CH-A and CH-B) The NF Corporation 3625 Dual Channel Programmable filter has an extremely wide frequency range with cutoff frequency 0.01 Hz to to 159.9 kHz for LPF, HPE, BPF and BEF(option).The use of the 3620 series is not limited to electronics; it also covers a wide field of physical experiments, studies on physical properties and other related areas. Its attenuation slope is 48dB/oct, and phase linear response is also available in the LPF mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter 3625
The 3625 is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Cutoff frequency: 0.01 Hz to 159.9 kHz No. of channels: 2 Roll off: 48dB/oct Max. output current: ±100 mA Filter mode: LP-MF, LP-PL, HPF, BPF, BEF, THRU (MF: maximum flat, PL: phase linear) Operational modes: SEPARATE (separate CH-A and CH-B), CASCADE (serially connected CH-A and CH-B) Pass band gain: X1, X2, X5 selectable at both input and output Input type: Single-ended or floating, selectable Frequency response in THRU mode: DC to 1 MHz (+0.5, -3 dB) typ Input impedance 1Mω ± 2% Maximum attenuation: 100 dB or greater (up to 100 kHz); 80 dB or greater (up to 1 MHz) GPIB: Standard Power requirements: AC100, 120, 220 or 240V± 10% (max. 250V), switchable Dimensions (mm): 434(W) X 132.5(H) X 400(D) Weight: Approx. 10.5kg Low distortion about 0.02% and low noise about 100 μVrms Function: THRU (vai only input and output amplifiers), LP-MF (max. flat), LP-PL (phase linear ), HPE, BPF and BEF Mode: SEPARATE (independent operating CH-A and CH-B), CASCADE (cascaded CH-A and CH-B) The NF Corporation 3625 Dual Channel Programmable filter has an extremely wide frequency range with cutoff frequency 0.01 Hz to to 159.9 kHz for LPF, HPE, BPF and BEF(option).The use of the 3620 series is not limited to electronics; it also covers a wide field of physical experiments, studies on physical properties and other related areas. Its attenuation slope is 48dB/oct, and phase linear response is also available in the LPF mode.

The 3625 is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Cutoff frequency: 0.01 Hz to 159.9 kHz
  • No. of channels: 2
  • Roll off: 48dB/oct
  • Max. output current: ±100 mA
  • Filter mode: LP-MF, LP-PL, HPF, BPF, BEF, THRU (MF: maximum flat, PL: phase linear)
  • Operational modes: SEPARATE (separate CH-A and CH-B), CASCADE (serially connected CH-A and CH-B)
  • Pass band gain: X1, X2, X5 selectable at both input and output
  • Input type: Single-ended or floating, selectable
  • Frequency response in THRU mode: DC to 1 MHz (+0.5, -3 dB) typ
  • Input impedance 1MΩ ± 2%
  • Maximum attenuation: 100 dB or greater (up to 100 kHz); 80 dB or greater (up to 1 MHz)
  • GPIB: Standard
  • Power requirements: AC100, 120, 220 or 240V± 10% (max. 250V), switchable
  • Dimensions (mm): 434(W) X 132.5(H) X 400(D)
  • Weight: Approx. 10.5kg
  • Low distortion about 0.02% and low noise about 100 μVrms
  • Function: THRU (vai only input and output amplifiers), LP-MF (max. flat), LP-PL (phase linear ), HPE, BPF and BEF
  • Mode: SEPARATE (independent operating CH-A and CH-B), CASCADE (cascaded CH-A and CH-B)

The NF Corporation 3625 Dual Channel Programmable filter has an extremely wide frequency range with cutoff frequency 0.01 Hz to to 159.9 kHz for LPF, HPE, BPF and BEF(option).The use of the 3620 series is not limited to electronics; it also covers a wide field of physical experiments, studies on physical properties and other related areas. Its attenuation slope is 48dB/oct, and phase linear response is also available in the LPF mode.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 3625
Product Name Filter
Unlock Full Specs
to access all available technical data

Similar Products

2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Band Pass Filter - 5o26801150 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 1616 to 1627 MHz
View Details