Nf Corporation Filter 3611

Description
The 3611 is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Cutoff frequency: 0.1 Hz to 21.8 kHz; 2-digit setting with five ranges 1 Channel Rolloff: 24dB/oct (lowpass and highpass); 1/3 oct bandwidth(Bandpass) Filter mode: Lowpass, Highpass, Bandpass, Bandelimination or THRU Filter type: Highpass: Maximum flatness, Lowpass: Maximum flatness or phase-linear, switchable Gain setting: 0dB to 20dB, switchable (± 0.5dB) Power requirements: AC100, 120, 220 or 240V ± 10% switchable Dimensions (mm): 216(W) X 132.5(H) X 290(D)
Datasheet
Description
The 3611 is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Cutoff frequency: 0.1 Hz to 21.8 kHz; 2-digit setting with five ranges 1 Channel Rolloff: 24dB/oct (lowpass and highpass); 1/3 oct bandwidth(Bandpass) Filter mode: Lowpass, Highpass, Bandpass, Bandelimination or THRU Filter type: Highpass: Maximum flatness, Lowpass: Maximum flatness or phase-linear, switchable Gain setting: 0dB to 20dB, switchable (± 0.5dB) Power requirements: AC100, 120, 220 or 240V ± 10% switchable Dimensions (mm): 216(W) X 132.5(H) X 290(D)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter 3611
The 3611 is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Cutoff frequency: 0.1 Hz to 21.8 kHz; 2-digit setting with five ranges 1 Channel Rolloff: 24dB/oct (lowpass and highpass); 1/3 oct bandwidth(Bandpass) Filter mode: Lowpass, Highpass, Bandpass, Bandelimination or THRU Filter type: Highpass: Maximum flatness, Lowpass: Maximum flatness or phase-linear, switchable Gain setting: 0dB to 20dB, switchable (± 0.5dB) Power requirements: AC100, 120, 220 or 240V ± 10% switchable Dimensions (mm): 216(W) X 132.5(H) X 290(D)

The 3611 is a Filter from NF Corporation. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Cutoff frequency: 0.1 Hz to 21.8 kHz; 2-digit setting with five ranges
  • 1 Channel
  • Rolloff: 24dB/oct (lowpass and highpass); 1/3 oct bandwidth(Bandpass)
  • Filter mode: Lowpass, Highpass, Bandpass, Bandelimination or THRU
  • Filter type: Highpass: Maximum flatness, Lowpass: Maximum flatness or phase-linear, switchable
  • Gain setting: 0dB to 20dB, switchable (± 0.5dB)
  • Power requirements: AC100, 120, 220 or 240V ± 10% switchable
  • Dimensions (mm): 216(W) X 132.5(H) X 290(D)
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 3611
Product Name Filter
Unlock Full Specs
to access all available technical data

Similar Products

2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
Band Stop Filter - 5o293231110 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 0.0 to 1000 MHz
View Details