NextGen Components, Inc. Resonators CD4M00000SF200

Description
4MHZ CERAMIC RESONATOR 3PIN 5% T
Request a Quote Datasheet
Description
4MHZ CERAMIC RESONATOR 3PIN 5% T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 4979-CD4M00000SF200TB-ND - DigiKey
Thief River Falls, MN, United States
4MHZ CERAMIC RESONATOR 3PIN 5% T

4MHZ CERAMIC RESONATOR 3PIN 5% T

Buy Now Datasheet
Resonators - 4979-CD4M00000SF200CT-ND - DigiKey
Thief River Falls, MN, United States
4MHZ CERAMIC RESONATOR 3PIN 5% T

4MHZ CERAMIC RESONATOR 3PIN 5% T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 4979-CD4M00000SF200TB-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-271.2-10-47Q-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27.12 MHz
View Details
4 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
View Details
SAW Filter - WF790A0335CE - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 3.8x3.8x1.3mm
Features / Standards RoHS; Lead-Free
View Details