Suntsu Electronics, Inc. RF Antennas SATOA-50A50A48A-CMB1

Description
892MHz, 1.575GHz, 1.94GHz, 2.44175GHz GPS, GSM, Wi-Fi Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.4835GHz 2dBi, 2dBi, 2dBi, 3dBi SMA Male (2), RP-SMA Male (1) Panel Mount
Datasheet
Description
892MHz, 1.575GHz, 1.94GHz, 2.44175GHz GPS, GSM, Wi-Fi Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.4835GHz 2dBi, 2dBi, 2dBi, 3dBi SMA Male (2), RP-SMA Male (1) Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SATOA-50A50A48A-CMB1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
892MHz, 1.575GHz, 1.94GHz, 2.44175GHz GPS, GSM, Wi-Fi Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.4835GHz 2dBi, 2dBi, 2dBi, 3dBi SMA Male (2), RP-SMA Male (1) Panel Mount

892MHz, 1.575GHz, 1.94GHz, 2.44175GHz GPS, GSM, Wi-Fi Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.4835GHz 2dBi, 2dBi, 2dBi, 3dBi SMA Male (2), RP-SMA Male (1) Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number SATOA-50A50A48A-CMB1
Product Name RF Antennas
Applications GPS, GSM, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers