Nexperia B.V. Inverter XC7SET04GW,125

Description
XC7SET04 is a high-speed Si-gate CMOS devices. It provides an inverting buffer. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
XC7SET04 is a high-speed Si-gate CMOS devices. It provides an inverting buffer. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inverter - XC7SET04GW,125 - Nexperia B.V.
Nijmegen, Netherlands
XC7SET04 is a high-speed Si-gate CMOS devices. It provides an inverting buffer. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

XC7SET04 is a high-speed Si-gate CMOS devices. It provides an inverting buffer.

Features and benefits

  • Symmetrical output impedance
  • High noise immunity
  • Low power dissipation
  • Balanced propagation delays
  • TTL input levels
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number XC7SET04GW,125
Product Name Inverter
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual buffer/line driver; 3-state - 74AHC2G126DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
 - 74ABT162245ADL,118 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
2 suppliers
Interface Transceiver IC - 704-74AHCT126PW118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details