Nexperia B.V. Single Zener Diodes PZU15B1,115

Description
Zener Diode 15V 310mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 15V 310mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1727-PZU15B1,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU15B1,115TR-ND
Single Zener Diodes 1727-PZU15B1,115TR-ND
Zener Diode 15V 310mW ±2% Surface Mount SOD-323F

Zener Diode 15V 310mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 1727-PZU15B1,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PZU15B1,115CT-ND
Single Zener Diodes 1727-PZU15B1,115CT-ND
Zener Diode 15V 310mW ±2% Surface Mount SOD-323F

Zener Diode 15V 310mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279742-PZU15B1,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279742-PZU15B1,115
Discrete Semiconductor Products - Diodes - Zener - Single 1279742-PZU15B1,115
Win Source Part Number: 1279742-PZU15B1,115 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 310 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Current - Reverse Leakage @ Vr: 50 nA @ 11 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 15 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Nexperia USA Inc. Other Names: 568-3867-2,568-3867- 1,1727-3695-6,568-38 67-6,PZU15B1115,568- 3867-6,1727-3695-2,9 34059804115,1727-369 5-1,568-3867-1,568-3 867-2,PZU15B1 T/R Base Product Number: PZU15

Win Source Part Number: 1279742-PZU15B1,115
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 310 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Current - Reverse Leakage @ Vr: 50 nA @ 11 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 568-3867-2,568-3867-1,1727-3695-6,568-3867-6,PZU15B1115,568-3867-6,1727-3695-2,934059804115,1727-3695-1,568-3867-1,568-3867-2,PZU15B1 T/R
Base Product Number: PZU15

Buy Now Datasheet
 - PZU15B1,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 15V V(Z), 2%, 0.31W, Silicon, Unidirectional

Zener Diode, 15V V(Z), 2%, 0.31W, Silicon, Unidirectional

Supplier's Site Datasheet
15V 310MW Zener Diode - 287-PZU15B1,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 310MW Zener Diode
287-PZU15B1,115
15V 310MW Zener Diode 287-PZU15B1,115
DIODE ZENER 15V 310MW SOD323F Product overview: PZU15B1,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU15B1,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 310MW SOD323F Product overview: PZU15B1,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU15B1,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PZU15B1,115 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
PZU15B1,115
Discrete Semiconductor Products - Diodes - Zener PZU15B1,115
DIODE ZENER 15V 310MW SOD323F

DIODE ZENER 15V 310MW SOD323F

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 29AK4307 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
29AK4307
Zener Diodes Rohs Compliant Nexperia 29AK4307
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1727-PZU15B1,115TR-ND 1279742-PZU15B1,115 PZU15B1,115 287-PZU15B1,115 PZU15B1,115 29AK4307
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 15V 310MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-323; SC-90, SOD-323F SOD323F Tape & Reel (TR) SOD-323; SOD-323F
VZ 15 volts 15 volts 15 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4739A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1658870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details