General-purpose Zener diodes in a SOD323 (SC-76) small surface-mounted plastic package, with a non-repetitive peak reverse power dissipation of 40 W and a total power dissipation of 320 mW at 25 °C. The device is qualified to AEC-Q101 and suitable for automotive applications. The PZU12B2A-Q variant is part of a series offering Zener voltages from 2.4 V to 51 V, with B2 tolerance approximately ±2 %, as indicated by marking code VL. The package measures 1.7 mm × 1.25 mm × 0.95 mm with a 1.3 mm lead pitch.
General-purpose Zener diodes in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 12V 320MW SOD323 Product overview: PZU12B2A-QX from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 320MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 320MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PZU12B2A-QX can be used for catalog matching and distributor lookup.
DIODE ZENER 11.99V 320MW SOD323
DIODE ZENER 11.99V 320MW SOD323
DIODE ZENER 11.99V 320MW SOD323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | PZU12B2A-QX | 287-PZU12B2A-QX | 1727-PZU12B2A-QXTR-ND |
| Product Name | Zener voltage regulator diodes | 12V 320MW Zener Diode | Single Zener Diodes |
| Package | SOD-323; SOD323 SOD323 | Tape & Reel (TR) | |
| RoHS Compliant | RoHS | RoHS | |
| PD | 320 milliwatts | 490 milliwatts |