NPN general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless SMD plastic package with side-wettable flanks, measuring 1.1 x 1.0 x 0.48 mm and 0.48 mm in height. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 100 mA, and a peak collector current of 200 mA. The device is AEC-Q101 qualified and suitable for automatic optical inspection of solder joints.
NPN general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.
Table 1.Product overview
Type number
-
Package
-
PNP complement:
Nexperia
-
JEDEC
BC847AQB
SOT8015
MO-340BA
BC857AQB
BC847BQB
BC857BQB
BC847CQB
BC857CQB
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, MO-340BA
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 340mW Surface Mount, Wettable Flank DFN1110D-3
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 340mW Surface Mount, Wettable Flank DFN1110D-3
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 340mW Surface Mount, Wettable Flank DFN1110D-3
TRANS, NPN, 45V, 0.1A, 150DEG C, 0.42W ROHS COMPLIANT: YES
TRANS NPN 45V 0.1A DFN1110D-3
TRANS NPN 45V 0.1A DFN1110D-3
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847BQBZ | BC847BQBZ | 1727-BC847BQBZTR-ND | 54AH2908 | BC847BQBZ | BC847BQBZ |
| Product Name | 45 V, 100 mA NPN general-purpose transistor | Single Bipolar Transistors | Trans, Npn, 45V, 0.1A, 150Deg C, 0.42W Rohs Compliant Nexperia | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT8015 SOT8015 | SOT8015 | 3-XDFN Exposed Pad | TO-3 | 3-XDFN Exposed Pad | DFN1110D-3 |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts | |||
| PD | 340 milliwatts | |||||
| hfe | 220 |