Nexperia B.V. Diode, Tvs, Uni, 60V, 600W, Sod128; Product Range Nexperia PTVS60VP1UP

Description
DIODE, TVS, UNI, 60V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:66.7V RoHS Compliant: Yes
Description
DIODE, TVS, UNI, 60V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:66.7V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, Uni, 60V, 600W, Sod128; Product Range Nexperia - 28T0087 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni, 60V, 600W, Sod128; Product Range Nexperia
28T0087
Diode, Tvs, Uni, 60V, 600W, Sod128; Product Range Nexperia 28T0087
DIODE, TVS, UNI, 60V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:66.7V RoHS Compliant: Yes

DIODE, TVS, UNI, 60V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:66.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28T0087
Product Name Diode, Tvs, Uni, 60V, 600W, Sod128; Product Range Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 25.5 volts
View Details
Bridge Rectifiers - CC1969-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details