Nexperia B.V. Diode, Tvs, Uni, 13V, 400W, Sod123W; Product Range Nexperia PTVS13VS1UR

Description
DIODE, TVS, UNI, 13V, 400W, SOD123W; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:SOD-123; No. of Pins:2Pins; Minimum Breakdown Voltage:14.4V RoHS Compliant: Yes
Description
DIODE, TVS, UNI, 13V, 400W, SOD123W; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:SOD-123; No. of Pins:2Pins; Minimum Breakdown Voltage:14.4V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, Uni, 13V, 400W, Sod123W; Product Range Nexperia - 84R0302 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni, 13V, 400W, Sod123W; Product Range Nexperia
84R0302
Diode, Tvs, Uni, 13V, 400W, Sod123W; Product Range Nexperia 84R0302
DIODE, TVS, UNI, 13V, 400W, SOD123W; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:SOD-123; No. of Pins:2Pins; Minimum Breakdown Voltage:14.4V RoHS Compliant: Yes

DIODE, TVS, UNI, 13V, 400W, SOD123W; Product Range:PTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:SOD-123; No. of Pins:2Pins; Minimum Breakdown Voltage:14.4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 84R0302
Product Name Diode, Tvs, Uni, 13V, 400W, Sod123W; Product Range Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6513LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: YG901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details