Nexperia B.V. Bipolar Transistor Arrays BC846BSHX

Description
65 V, 100 mA NPN/NPN general-purpose double transistor
Request a Quote Datasheet
Description
65 V, 100 mA NPN/NPN general-purpose double transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC846BSHX - Rochester Electronics
Newburyport, MA, United States
65 V, 100 mA NPN/NPN general-purpose double transistor

65 V, 100 mA NPN/NPN general-purpose double transistor

Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-BC846BSHX-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC846BSHX-ND
Bipolar Transistor Arrays 1727-BC846BSHX-ND
TRANS 2NPN 65V 100MA 6-TSSOP

TRANS 2NPN 65V 100MA 6-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey
Product Category RF Transistors Transistors
Product Number BC846BSHX 1727-BC846BSHX-ND
Product Name Bipolar Transistor Arrays
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details