Nexperia B.V. N-channel 100 V, 15 mΩ logic level MOSFET in LFPAK56 PSMN015-100YLX

Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge Logic level gate operation Avalanche rated, 100 % tested LFPAK provides maximum power density in a Power SO8 package Applications Synchronous rectification in power supply equipment Chargers & adaptors with Vout < 10 V Fast charge & USB-PD applications Battery powered motor control LED lighting & TV backlight
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge Logic level gate operation Avalanche rated, 100 % tested LFPAK provides maximum power density in a Power SO8 package Applications Synchronous rectification in power supply equipment Chargers & adaptors with Vout < 10 V Fast charge & USB-PD applications Battery powered motor control LED lighting & TV backlight
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 100 V, 15 mΩ logic level MOSFET in an LFPAK56 (Power SO8) package, designed for power supply and motor control applications. The device features a drain-source on-state resistance of 12.1 mΩ at 25 °C, a continuous drain current of 69 A, and a total power dissipation of 195 W. It is avalanche rated with 110 mJ non-repetitive avalanche energy, operates with a gate-source threshold voltage between 1.4 V and 2.1 V, and complies with IEC 60134. The package is a surface-mounted SOT669 with dimensions specified in mm. The device supports logic level gate operation and is suitable for synchronous rectification, fast charging, and battery-powered motor control.

Datasheet Summary
Powered by GS/AI

N-channel 100 V, 15 mΩ logic level MOSFET in an LFPAK56 (Power SO8) package, designed for power supply and motor control applications. The device features a drain-source on-state resistance of 12.1 mΩ at 25 °C, a continuous drain current of 69 A, and a total power dissipation of 195 W. It is avalanche rated with 110 mJ non-repetitive avalanche energy, operates with a gate-source threshold voltage between 1.4 V and 2.1 V, and complies with IEC 60134. The package is a surface-mounted SOT669 with dimensions specified in mm. The device supports logic level gate operation and is suitable for synchronous rectification, fast charging, and battery-powered motor control.

Suppliers

Company
Product
Description
Supplier Links
N-channel 100 V, 15 mΩ logic level MOSFET in LFPAK56 - PSMN015-100YLX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 100 V, 15 mΩ logic level MOSFET in LFPAK56
PSMN015-100YLX
N-channel 100 V, 15 mΩ logic level MOSFET in LFPAK56 PSMN015-100YLX
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge Logic level gate operation Avalanche rated, 100 % tested LFPAK provides maximum power density in a Power SO8 package Applications Synchronous rectification in power supply equipment Chargers & adaptors with Vout < 10 V Fast charge & USB-PD applications Battery powered motor control LED lighting & TV backlight

Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment.

Features and benefits

  • Advanced TrenchMOS provides low RDSon and low gate charge
  • Logic level gate operation
  • Avalanche rated, 100 % tested
  • LFPAK provides maximum power density in a Power SO8 package

Applications

  • Synchronous rectification in power supply equipment
  • Chargers & adaptors with Vout < 10 V
  • Fast charge & USB-PD applications
  • Battery powered motor control
  • LED lighting & TV backlight
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 964233-PSMN015-100YLX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
964233-PSMN015-100YLX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 964233-PSMN015-100YLX
Win Source Part Number: 964233-PSMN015-100YL X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 69A (Tc) Rds On (Max) @ Id, Vgs: 14.7mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.1V @ 1mA Power Dissipation (Max): 195W (Tc) Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK56, Power-SO8 Gate Charge (Qg) (Max) @ Vgs: 86.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6139 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPB052N04NG; BSC109N10NS3GATMA1; IPD60N10S4L12ATMA1; DMTH10H015LK3-13; DMTH8012LPSQ-13; DMTH8012LPS-13; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 934069904115,568-130 42-1,568-13042-6-ND, 568-13042-2-ND,PSMN0 15-100YL,115,568-130 42-6,568-13042-1-ND, PSMN015-100YLX-ND,17 27-2591-6,1727-2591- 1,1727-2591-2 Base Product Number: PSMN015 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Win Source Part Number: 964233-PSMN015-100YLX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 69A (Tc)
Rds On (Max) @ Id, Vgs: 14.7mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 1mA
Power Dissipation (Max): 195W (Tc)
Package / Case: SC-100, SOT-669
Supplier Device Package: LFPAK56, Power-SO8
Gate Charge (Qg) (Max) @ Vgs: 86.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6139 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IPB052N04NG; BSC109N10NS3GATMA1; IPD60N10S4L12ATMA1; DMTH10H015LK3-13; DMTH8012LPSQ-13; DMTH8012LPS-13;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 934069904115,568-13042-1,568-13042-6-ND,568-13042-2-ND,PSMN015-100YL,115,568-13042-6,568-13042-1-ND,PSMN015-100YLX-ND,1727-2591-6,1727-2591-1,1727-2591-2
Base Product Number: PSMN015
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2591-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2591-1-ND
Single FETs, MOSFETs 1727-2591-1-ND
N-Channel 100V 69A (Tc) 195W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 69A (Tc) 195W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2591-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2591-6-ND
Single FETs, MOSFETs 1727-2591-6-ND
N-Channel 100V 69A (Tc) 195W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 69A (Tc) 195W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2591-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2591-2-ND
Single FETs, MOSFETs 1727-2591-2-ND
N-Channel 100V 69A (Tc) 195W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 69A (Tc) 195W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Singapore, Singapore
N-Channel 100 V SOIC MOSFET Transistor
278-PSMN015-100YLX
N-Channel 100 V SOIC MOSFET Transistor 278-PSMN015-100YLX
PSMN015-100YL - N-channel 100 V, 15 mΩ logic level MOSFET in LFPAK56 SOIC 4-Pin Product overview: PSMN015-100YLX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN015-100YLX can be used for catalog matching and distributor lookup.

PSMN015-100YL - N-channel 100 V, 15 mΩ logic level MOSFET in LFPAK56 SOIC 4-Pin Product overview: PSMN015-100YLX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN015-100YLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - PSMN015-100YLX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PSMN015-100YLX
Single FETs, MOSFETs PSMN015-100YLX
MOSFET N-CH 100V 69A LFPAK56

MOSFET N-CH 100V 69A LFPAK56

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 69A, Sot-669-4; Transistor Polarity Nexperia - 96Y9583 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 69A, Sot-669-4; Transistor Polarity Nexperia
96Y9583
Mosfet, N-Ch, 100V, 69A, Sot-669-4; Transistor Polarity Nexperia 96Y9583
MOSFET, N-CH, 100V, 69A, SOT-669-4; Transistor Polarity:N Channel; Continuous Drain Current Id:69A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0116ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 69A, SOT-669-4; Transistor Polarity:N Channel; Continuous Drain Current Id:69A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0116ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PSMN015-100YL/LFPAK/ REEL 7" Q1

MOSFET PSMN015-100YL/LFPAK/REEL 7" Q1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN015-100YLX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN015-100YLX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN015-100YLX
MOSFET N-CH 100V 69A LFPAK56

MOSFET N-CH 100V 69A LFPAK56

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PSMN015-100YLX 964233-PSMN015-100YLX 1727-2591-1-ND 278-PSMN015-100YLX PSMN015-100YLX 96Y9583 PSMN015-100YLX PSMN015-100YLX
Product Name N-channel 100 V, 15 mΩ logic level MOSFET in LFPAK56 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 100 V SOIC MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 100V, 69A, Sot-669-4; Transistor Polarity Nexperia MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
IDSS 69000 milliamps 69000 milliamps 69000 milliamps
VGS(off) 20 volts
PD 195 milliwatts 195000 milliwatts 195000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
N-channel 80 V, 22 mΩ standard level MOSFET in LFPAK33 - BUK7M22-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 37000 milliamps
View Details
7 suppliers
45 V, 100 mA NPN/NPN general-purpose transistor - BC847DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
7 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
10 suppliers