Dual N-channel 40 V, 13 mΩ logic level MOSFET in an LFPAK56D (SOT1205) half-bridge configuration with an internal connection between the high-side source and low-side drain, designed for compact motor drive and PWM applications. The device supports a continuous drain current of 42 A at 25 °C, a peak drain current of 169 A, and a total power dissipation of 46 W at 25 °C. Thermal resistance from junction to mounting base is 3.23 K/W. It features NextpowerS3 technology, repetitive avalanche rating, and copper clip packaging for high reliability. The drain-source on-state resistance is 11.35 mΩ to 13.6 mΩ at 10 V gate voltage and 25 °C. Marked as 13DL40V, it meets IEC 60134 absolute maximum ratings and is suitable for handheld power tools, portable appliances, DC-DC systems, and LED lighting.
Dual, logic level N-channel MOSFET in an LFPAK56D package (half-bridge configuration), using NextpowerS3 technology.
An internal connection is made between the source (S1) of the high-side FET to the drain (D2) of the low-side FET, making the device ideal to use as a half-bridge switch in high-performance PWM and space constrained motor drive applications
Features and benefits
Applications
MOSFET 2N-CH 40V 42A LFPAK56D Product overview: PSMN013-40VLDX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 42A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PSMN013-40VLDX can be used for catalog matching and distributor lookup.
Dual N-channel 40 V, 13 mOhm MOSFET
Dual N-channel 40 V, 13 mOhm MOSFET
Dual N-channel 40 V, 13 mOhm MOSFET
Mosfet Array 2 N-Channel (Half Bridge) 40V 42A (Ta) 46W (Ta) Surface Mount LFPAK56D
Mosfet Array 2 N-Channel (Half Bridge) 40V 42A (Ta) 46W (Ta) Surface Mount LFPAK56D
Mosfet Array 2 N-Channel (Half Bridge) 40V 42A (Ta) 46W (Ta) Surface Mount LFPAK56D
Win Source Part Number: 1383213-PSMN013-40VL
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,500 pcs
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 42A (Ta)
Rds On (Max) @ Id, Vgs: 13.6mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 1mA
Power - Max: 46W (Ta)
Configuration: 2 N-Channel (Half Bridge)
Mounting Type: Surface Mount
Package / Case: SOT-1205, 8-LFPAK56
Supplier Device Package: LFPAK56D
Gate Charge (Qg) (Max) @ Vgs: 19.4nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1160pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Base Product Number: PSMN013
Moisture Sensitivity Level (MSL): 3 (168 Hours)
MOSFET, 40V, 42A, 175DEG C, 46W ROHS COMPLIANT: YES
PSMN013-40VLD - DUAL N-CHANNEL 4
MOSFET 2N-CH 40V 42A LFPAK56D
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | PSMN013-40VLDX | 289-PSMN013-40VLDX | 2434871 | 1727-PSMN013-40VLDXDKR-ND | 1383213-PSMN013-40VLDX | 32AJ8629 | PSMN013-40VLDX | PSMN013-40VLDX |
| Product Name | Dual N-channel 40 V, 13 mOhm logic level MOSFET in LFPAK56D (half-bridge configuration) | 40V 42A MOSFET Transistor | MOSFETs | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | Mosfet, 40V, 42A, 175Deg C, 46W Rohs Compliant Nexperia | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | |||||
| IDSS | 42000 milliamps | 42000 milliamps | ||||||
| VGS(off) | 20 volts | |||||||
| PD | 46 milliwatts | 46 milliwatts |