Nexperia B.V. TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y3R0-40EX BUK7Y3R0-40EX

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 770666-BUK7Y3R0-40EX Packaging: Reel package Package: SC-100, SOT-669 Mounting: SMD Technology: MOSFET Categories: Discrete Semiconductor Products Manufacturer Package: LFPAK56, Power-SO8 Channel Type Type: N Drain Source Voltage: 40V Introduction Date: Jan 1, 2000 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 770666-BUK7Y3R0-40EX Packaging: Reel package Package: SC-100, SOT-669 Mounting: SMD Technology: MOSFET Categories: Discrete Semiconductor Products Manufacturer Package: LFPAK56, Power-SO8 Channel Type Type: N Drain Source Voltage: 40V Introduction Date: Jan 1, 2000 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y3R0-40EX - 770666-BUK7Y3R0-40EX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y3R0-40EX
770666-BUK7Y3R0-40EX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y3R0-40EX 770666-BUK7Y3R0-40EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 770666-BUK7Y3R0-40EX Packaging: Reel package Package: SC-100, SOT-669 Mounting: SMD Technology: MOSFET Categories: Discrete Semiconductor Products Manufacturer Package: LFPAK56, Power-SO8 Channel Type Type: N Drain Source Voltage: 40V Introduction Date: Jan 1, 2000 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 770666-BUK7Y3R0-40EX
Packaging: Reel package
Package: SC-100, SOT-669
Mounting: SMD
Technology: MOSFET
Categories: Discrete Semiconductor Products
Manufacturer Package: LFPAK56, Power-SO8
Channel Type Type: N
Drain Source Voltage: 40V
Introduction Date: Jan 1, 2000
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y3R0-40EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y3R0-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y3R0-40EX
MOSFET N-CH 40V LFPAK56 PWR-SO8

MOSFET N-CH 40V LFPAK56 PWR-SO8

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 770666-BUK7Y3R0-40EX BUK7Y3R0-40EX
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y3R0-40EX Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 SC-100, SOT-669
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-2096PBF - 1006671-64-2096PBF - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
3 suppliers