Nexperia B.V. 45 V, 15 A low VF Trench MEGA Schottky barrier rectifier PMEG045T150EPDZ

Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 15 A Reverse voltage: VR ≤ 45 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote
Description
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 15 A Reverse voltage: VR ≤ 45 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

45 V, 15 A low VF Trench MEGA Schottky barrier rectifier in a CFP15 (SOT1289) surface-mounted plastic package with a typical height of 0.78 mm, offering an average forward current of 15 A and a reverse voltage of 45 V, with AEC-Q101 qualification.

Datasheet Summary
Powered by GS/AI

45 V, 15 A low VF Trench MEGA Schottky barrier rectifier in a CFP15 (SOT1289) surface-mounted plastic package with a typical height of 0.78 mm, offering an average forward current of 15 A and a reverse voltage of 45 V, with AEC-Q101 qualification.

Suppliers

Company
Product
Description
Supplier Links
45 V, 15 A low VF Trench MEGA Schottky barrier rectifier - PMEG045T150EPDZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 15 A low VF Trench MEGA Schottky barrier rectifier
PMEG045T150EPDZ
45 V, 15 A low VF Trench MEGA Schottky barrier rectifier PMEG045T150EPDZ
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 15 A Reverse voltage: VR ≤ 45 V Low forward voltage Low leakage current due to Trench MEGA Schottky technology High power capability due to clip-bonding technology and heat sink Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 15 A
  • Reverse voltage: VR ≤ 45 V
  • Low forward voltage
  • Low leakage current due to Trench MEGA Schottky technology
  • High power capability due to clip-bonding technology and heat sink
  • Small and thin SMD power plastic package, typical height 0.78 mm
  • AEC-Q101 qualified

Applications

  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Schottky 45 V 15 A Diode and Rectifier - 280-PMEG045T150EPDZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45 V 15 A Diode and Rectifier
280-PMEG045T150EPDZ
Schottky 45 V 15 A Diode and Rectifier 280-PMEG045T150EPDZ
PMEG045T150EPD - 45 V, 15 A low VF Trench MEGA Schottky barrier rectifier DFP 3-Pin Product overview: PMEG045T150EPDZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG045T150EPDZ can be used for catalog matching and distributor lookup.

PMEG045T150EPD - 45 V, 15 A low VF Trench MEGA Schottky barrier rectifier DFP 3-Pin Product overview: PMEG045T150EPDZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG045T150EPDZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-PMEG045T150EPDZCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 15A Surface Mount CFP15

Diode Schottky 45V 15A Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-PMEG045T150EPDZTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 15A Surface Mount CFP15

Diode Schottky 45V 15A Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-PMEG045T150EPDZDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 15A Surface Mount CFP15

Diode Schottky 45V 15A Surface Mount CFP15

Buy Now Datasheet
 - PMEG045T150EPDZ - Rochester Electronics
Newburyport, MA, United States
PMEG045T150EPD - Rectifier Diode, Schottky, 45V, CFP15

PMEG045T150EPD - Rectifier Diode, Schottky, 45V, CFP15

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG045T150EPDZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG045T150EPDZ
Discrete Semiconductor Products - Diodes - Rectifiers PMEG045T150EPDZ
DIODE SCHOTTKY 45V 15A CFP15

DIODE SCHOTTKY 45V 15A CFP15

Supplier's Site
Single Diodes - PMEG045T150EPDZ - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG045T150EPDZ
Single Diodes PMEG045T150EPDZ
DIODE SCHOTTKY 45V 15A CFP15

DIODE SCHOTTKY 45V 15A CFP15

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG045T150EPDZ
Schottky Diodes & Rectifiers PMEG045T150EPDZ
Schottky Diodes & Rectifiers PMEG045T150EPD/CFP15 /REEL 7" Q

Schottky Diodes & Rectifiers PMEG045T150EPD/CFP15/REEL 7" Q

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number PMEG045T150EPDZ 280-PMEG045T150EPDZ 1727-PMEG045T150EPDZCT-ND PMEG045T150EPDZ PMEG045T150EPDZ PMEG045T150EPDZ PMEG045T150EPDZ
Product Name 45 V, 15 A low VF Trench MEGA Schottky barrier rectifier Schottky 45 V 15 A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289 SOT1289 TO-277, 3-PowerDFN CFP-15-3
RoHS Compliant RoHS RoHS
IFSM 210 amps
VF 380 to 0.3800 volts 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - 1727-4781-1-ND - DigiKey
Specs
Configuration Single
Diode Type Schottky
Package SOD-523; SC-79, SOD-523
View Details
4 suppliers
Single Diodes - 1727-BAS21QCZTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
5 suppliers
100 V, 10 A low leakage current Schottky barrier rectifier - PMEG100V100ELPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
2 suppliers
General-purpose Schottky diode - 1PS76SB70-QF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers