50 V, 100 mA NPN/PNP resistor-equipped double transistor with built-in 10 kΩ bias resistors in a DFN1412-6 (SOT1268) leadless SMD package measuring 1.4 mm × 1.2 mm × 0.47 mm, qualified to AEC-Q101 for automotive applications. Each transistor supports 100 mA output current and operates with a maximum junction temperature of 150 °C.
NPN/PNP Resistor-Equipped double Transistors (RET) in a leadless ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PRMH11-Q
PNP/PNP complement: PRMB11-Q
Features and benefits
Applications
PRMD3-Q/SOT1268/DFN1
PRMD3-Q/SOT1268/DFN1
PRMD3-Q/SOT1268/DFN1
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PRMD3-QZ | 1727-PRMD3-QZTR-ND |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kOhm, R2 = 10 kOhm | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT1268 SOT1268 | 6-XFDFN Exposed Pad |