NPN/PNP general-purpose transistor pair in a TSSOP6 (SOT363-3) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a collector current of 100 mA per transistor. The device features low collector capacitance, low collector-emitter saturation voltage, closely matched current gain (hFE: 200 to 450 at VCE = 5 V, IC = 2 mA), and is qualified to AEC-Q101 for automotive applications. Total power dissipation is up to 300 mW at 25 °C ambient temperature with a 1 cm² collector pad. The package supports dual transistors in a single footprint, reducing component count and board space.
NPN/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS NPN/PNP 45V 100MA 6-TSSOP
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 200mW Surface Mount 6-TSSOP
TRANS NPN/PNP 45V 100MA 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC847BPN-QF | 1727-BC847BPN-QFDKR-ND |
| Product Name | 45 V, 100 mA NPN/PNP general-purpose transistor | Bipolar Transistor Arrays |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |
| IC(max) | 100 milliamps | |
| VCEO | 45 volts | |
| PD | 220 milliwatts |