Nexperia B.V. 20 V, 5 A PNP low VCEsat transistor PBSS5520X,135

Description
PNP low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead plastic package. NPN complement: PBSS4520X Features and benefits High hFE and low VCEsat at high current operation High collector current IC : 5 A High efficiency leading to less heat generation AEC-Q101 qualified Applications Medium power peripheral drivers (e.g. fans and motors) Strobe flash units for digital still cameras and mobile phones Power switch for LAN and ADSL systems Medium power DC-to-DC conversion Battery chargers Supply line switching
Request a Quote
Description
PNP low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead plastic package. NPN complement: PBSS4520X Features and benefits High hFE and low VCEsat at high current operation High collector current IC : 5 A High efficiency leading to less heat generation AEC-Q101 qualified Applications Medium power peripheral drivers (e.g. fans and motors) Strobe flash units for digital still cameras and mobile phones Power switch for LAN and ADSL systems Medium power DC-to-DC conversion Battery chargers Supply line switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP low Vₑₐsat transistor in a SOT89 surface-mounted package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for a collector-emitter voltage of -20 V and a continuous collector current of -5 A, with a peak collector current of -10 A for pulses up to 1 ms, and a collector-emitter saturation resistance of 34 to 54 mΩ at -5 A collector current and -500 mA base current. The device is AEC-Q101 qualified and dissipates up to 2.5 W at 25 °C ambient temperature under pulsed conditions with a standard FR4 PCB footprint.

Datasheet Summary
Powered by GS/AI

PNP low Vₑₐsat transistor in a SOT89 surface-mounted package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for a collector-emitter voltage of -20 V and a continuous collector current of -5 A, with a peak collector current of -10 A for pulses up to 1 ms, and a collector-emitter saturation resistance of 34 to 54 mΩ at -5 A collector current and -500 mA base current. The device is AEC-Q101 qualified and dissipates up to 2.5 W at 25 °C ambient temperature under pulsed conditions with a standard FR4 PCB footprint.

Suppliers

Company
Product
Description
Supplier Links
20 V, 5 A PNP low VCEsat transistor - PBSS5520X,135 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 5 A PNP low VCEsat transistor
PBSS5520X,135
20 V, 5 A PNP low VCEsat transistor PBSS5520X,135
PNP low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead plastic package. NPN complement: PBSS4520X Features and benefits High hFE and low VCEsat at high current operation High collector current IC : 5 A High efficiency leading to less heat generation AEC-Q101 qualified Applications Medium power peripheral drivers (e.g. fans and motors) Strobe flash units for digital still cameras and mobile phones Power switch for LAN and ADSL systems Medium power DC-to-DC conversion Battery chargers Supply line switching

PNP low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead plastic package.

NPN complement: PBSS4520X

Features and benefits

  • High hFE and low VCEsat at high current operation
  • High collector current IC : 5 A
  • High efficiency leading to less heat generation
  • AEC-Q101 qualified

Applications

  • Medium power peripheral drivers (e.g. fans and motors)
  • Strobe flash units for digital still cameras and mobile phones
  • Power switch for LAN and ADSL systems
  • Medium power DC-to-DC conversion
  • Battery chargers
  • Supply line switching
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-5336-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5336-2-ND
Single Bipolar Transistors 1727-5336-2-ND
Bipolar (BJT) Transistor PNP 20V 5A 100MHz 1.6W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 20V 5A 100MHz 1.6W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-5336-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5336-6-ND
Single Bipolar Transistors 1727-5336-6-ND
Bipolar (BJT) Transistor PNP 20V 5A 100MHz 1.6W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 20V 5A 100MHz 1.6W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-5336-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5336-1-ND
Single Bipolar Transistors 1727-5336-1-ND
Bipolar (BJT) Transistor PNP 20V 5A 100MHz 1.6W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 20V 5A 100MHz 1.6W Surface Mount SOT-89

Buy Now Datasheet
Singapore, Singapore
20V 5A SOT89 Bipolar Transistor
276-PBSS5520X,135
20V 5A SOT89 Bipolar Transistor 276-PBSS5520X,135
TRANS PNP 20V 5A SOT89 Product overview: PBSS5520X,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5520X,135 can be used for catalog matching and distributor lookup.

TRANS PNP 20V 5A SOT89 Product overview: PBSS5520X,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5520X,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS5520X,135 - 1086530-PBSS5520X,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS5520X,135
1086530-PBSS5520X,135
TRANSISTORS - Transistors (BJT) - Single - PBSS5520X,135 1086530-PBSS5520X,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086530-PBSS5520X,13 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 270mV @ 500mA, 5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 2A, 2V Maximum Power Dissipation: 1.6W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086530-PBSS5520X,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 270mV @ 500mA, 5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 2A, 2V
Maximum Power Dissipation: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - PBSS5520X,135 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 5A I(C), 20V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA

Small Signal Bipolar Transistor, 5A I(C), 20V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS5520X,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS5520X,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS5520X,135
TRANS PNP 20V 5A SOT89

TRANS PNP 20V 5A SOT89

Supplier's Site
Bipolar Trans, Pnp, 20V, 5A, Sot-89 Rohs Compliant Nexperia - 74AH1035 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Trans, Pnp, 20V, 5A, Sot-89 Rohs Compliant Nexperia
74AH1035
Bipolar Trans, Pnp, 20V, 5A, Sot-89 Rohs Compliant Nexperia 74AH1035
BIPOLAR TRANS, PNP, 20V, 5A, SOT-89 ROHS COMPLIANT: YES

BIPOLAR TRANS, PNP, 20V, 5A, SOT-89 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS5520X,135 1727-5336-2-ND 276-PBSS5520X,135 1086530-PBSS5520X,135 PBSS5520X,135 PBSS5520X,135 74AH1035
Product Name 20 V, 5 A PNP low VCEsat transistor Single Bipolar Transistors 20V 5A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PBSS5520X,135 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Trans, Pnp, 20V, 5A, Sot-89 Rohs Compliant Nexperia
Package Type SOT89; SOT89 SOT89 SOT89; TO-243AA Tape & Reel (TR) SOT3; SOT89; SOT-89-3 SOT89 SOT89; SOT-89 TO-3; SOT89
Polarity PNP PNP PNP; PNP PNP PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 5000 milliamps 5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Single Bipolar Transistors - BC817-25/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers