Dual NPN resistor-equipped transistor with built-in 47 kΩ bias resistors for digital switching applications, housed in a DFN1010B-6 (SOT1216) leadless package measuring 1.0 mm × 1.0 mm with a height of 0.37 mm. Each transistor supports a maximum collector-emitter voltage of 50 V and a continuous collector current of 100 mA, with a total power dissipation of 350 mW at 25 °C ambient temperature. The device is AEC-Q101 qualified for automotive use.
BRT TRANSISTOR, AEC-Q101, 50V, 47K/47K; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 82Y7195 |
| Product Name | Brt Transistor, Aec-Q101, 50V, 47K/47K; Digital Transistor Polarity Nexperia |
| Transistor Type | Brt Transistor, Aec-Q101, 50V, 47K/47K; Digital Transistor Polarity Nexperia |