Nexperia B.V. Brt Transistor, Aec-Q101, 50V, 22K/22K; Digital Transistor Polarity Nexperia PQMD2

Description
BRT TRANSISTOR, AEC-Q101, 50V, 22K/22K; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor RoHS Compliant: Yes
Description
BRT TRANSISTOR, AEC-Q101, 50V, 22K/22K; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

PQMD2 is a dual NPN/PNP resistor-equipped transistor with built-in 22 kΩ bias resistors for digital switching applications, housed in a leadless DFN1010B-6 (SOT1216) package measuring 1.0 mm × 1.0 mm × 0.37 mm. Each transistor supports a maximum collector-emitter voltage of 50 V and a continuous collector current of 100 mA, with a total device power dissipation of 350 mW at 25 °C. The device is AEC-Q101 qualified for automotive use.

Datasheet Summary
Powered by GS/AI

PQMD2 is a dual NPN/PNP resistor-equipped transistor with built-in 22 kΩ bias resistors for digital switching applications, housed in a leadless DFN1010B-6 (SOT1216) package measuring 1.0 mm × 1.0 mm × 0.37 mm. Each transistor supports a maximum collector-emitter voltage of 50 V and a continuous collector current of 100 mA, with a total device power dissipation of 350 mW at 25 °C. The device is AEC-Q101 qualified for automotive use.

Suppliers

Company
Product
Description
Supplier Links
Brt Transistor, Aec-Q101, 50V, 22K/22K; Digital Transistor Polarity Nexperia - 82Y7190 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, Aec-Q101, 50V, 22K/22K; Digital Transistor Polarity Nexperia
82Y7190
Brt Transistor, Aec-Q101, 50V, 22K/22K; Digital Transistor Polarity Nexperia 82Y7190
BRT TRANSISTOR, AEC-Q101, 50V, 22K/22K; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor RoHS Compliant: Yes

BRT TRANSISTOR, AEC-Q101, 50V, 22K/22K; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 82Y7190
Product Name Brt Transistor, Aec-Q101, 50V, 22K/22K; Digital Transistor Polarity Nexperia
Transistor Type Brt Transistor, Aec-Q101, 50V, 22K/22K; Digital Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LMG1025QDEETQ1 - 877592-LMG1025QDEETQ1 - Win Source Electronics
Specs
Transistor Type MOSFET
Package Type SOT3
View Details
Single FETs, MOSFETs - 568-4858-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Single FETs, MOSFETs - 448-AIMBG75R050M2HXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
Transistor - 43467230 - Radwell International
Fuji Electric Corp. of America
View Details