Nexperia B.V. Medium power Schottky barrier single diode BAT760F

Description
Planar medium power Schottky barrier single diode with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device SMD plastic package. Features and benefits Ultra high-speed switching Very low forward voltage Guard-ring protected Very small SMD plastic package Applications Ultra high-speed switching Voltage clamping Protection circuits
Request a Quote Datasheet
Description
Planar medium power Schottky barrier single diode with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device SMD plastic package. Features and benefits Ultra high-speed switching Very low forward voltage Guard-ring protected Very small SMD plastic package Applications Ultra high-speed switching Voltage clamping Protection circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium power Schottky barrier single diode - BAT760F - Nexperia B.V.
Nijmegen, Netherlands
Medium power Schottky barrier single diode
BAT760F
Medium power Schottky barrier single diode BAT760F
Planar medium power Schottky barrier single diode with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device SMD plastic package. Features and benefits Ultra high-speed switching Very low forward voltage Guard-ring protected Very small SMD plastic package Applications Ultra high-speed switching Voltage clamping Protection circuits

Planar medium power Schottky barrier single diode with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device SMD plastic package.

Features and benefits

  • Ultra high-speed switching
  • Very low forward voltage
  • Guard-ring protected
  • Very small SMD plastic package

Applications

  • Ultra high-speed switching
  • Voltage clamping
  • Protection circuits
Supplier's Site Datasheet
 - BAT760F - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, Silicon

Supplier's Site Datasheet
Single Diodes - 1727-BAT760FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAT760FCT-ND
Single Diodes 1727-BAT760FCT-ND
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Buy Now Datasheet
Single Diodes - 1727-BAT760FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAT760FDKR-ND
Single Diodes 1727-BAT760FDKR-ND
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Buy Now Datasheet
Single Diodes - 1727-BAT760FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAT760FTR-ND
Single Diodes 1727-BAT760FTR-ND
Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT760F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT760F
Discrete Semiconductor Products - Diodes - Rectifiers BAT760F
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number BAT760F BAT760F 1727-BAT760FCT-ND BAT760F
Product Name Medium power Schottky barrier single diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Applications Switching
Package SOD-323; SOD323 SOD323 SOD323 SC-76; SOD-323
RoHS Compliant RoHS RoHS
VF 270 to 0.2700 volts 0.5500 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
10 suppliers
30 V, 3 A low VF MEGA Schottky barrier rectifier - PMEG030V030EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
7 suppliers
50 V, 15 A low VF Trench MEGA Schottky barrier rectifier - PMEG050T150EIPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
4 suppliers