High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123W Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
HYPERFAST/ULTRAFAST RECOVERY REC
DIODE STANDARD 200V 2A SOD123W
DIODE STANDARD 200V 2A SOD123W
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PNE20020ER-QX | 1727-PNE20020ER-QXCT-ND |
| Product Name | 200 V, 2 A hyperfast recovery rectifier | Single Diodes |
| Package | SOD-123; SOD123W SOD123W | |
| RoHS Compliant | RoHS | |
| VRRM | 200 volts | |
| IFSM | 50 amps | |
| IR | 2.00E-4 mA |