The PMZB790SN is a single N-channel Trench MOSFET designed for switching applications such as relay drivers and load switches. It is packaged in a leadless DFN1006B-3 (SOT883B) surface-mount package measuring 1.0 x 0.6 x 0.37 mm. The device has a drain-source voltage rating of 60 V, a continuous drain current of 650 mA at 25°C, and a drain-source on-state resistance of 0.79 Ω at 10 V gate-source voltage and 25°C junction temperature. It supports logic-level gate drive and meets the IEC 60134 Absolute Maximum Rating System. Thermal resistance from junction to ambient is 305 K/W on a standard FR4 PCB footprint. The part is not qualified for automotive use.
N-Channel 60V 650mA (Ta) 360mW (Ta), 2.7W (Tc) Surface Mount DFN1006B-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-10846-2-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |