The DRV8305NPHP is a three-phase gate driver IC for BLDC and PMSM motor applications, packaged in a 48-pin HTQFP measuring 7.00mm × 7.00mm. It operates from a 4.4-V to 45-V supply, integrates three bidirectional current-shunt amplifiers, and provides a 3.3-V or 5-V, 50-mA LDO for system power. The device supports 3-PWM or 6-PWM input modes up to 200 kHz and includes SPI for configuration and fault reporting. It features programmable dead-time control, MOSFET overcurrent protection, shoot-through prevention, and overtemperature warning and shutdown. The VREG pin is configured as a voltage reference with the internal LDO disabled. The part meets AEC-Q200 and is rated for an operating ambient temperature range of -40°C to 125°C.
Manufacturer: Texas Instruments
Win Source Part Number: 1323539-DRV8305NPHP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Packaging: Tray
Applications: Three-Phase BLDC, PMSM Motors
Standard Package: 250
Mounting: Surface Mount
Technology: Power MOSFET
Function: Controller - Commutation, Direction Management
Interface: PWM, SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - Stepper: Multiphase
Voltage - Supply: 4.4V ~ 45V
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 48-PowerTQFP
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DRV8305NPHP-ND,296-5
Base Product Number: DRV8305
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1323539-DRV8305NPHP |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| TJ | -40 to 125 C (-40 to 257 F) |