Nexperia B.V. 20 V, P-channel Trench MOSFET PMX400UPZ

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology. Features and benefits Low threshold voltage Leadless ultra small package; 0.63 x 0.33 x 0.25 mm Trench MOSFET technology Low profile (0.25 mm) Applications Battery switch High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology. Features and benefits Low threshold voltage Leadless ultra small package; 0.63 x 0.33 x 0.25 mm Trench MOSFET technology Low profile (0.25 mm) Applications Battery switch High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology, with a 20 V drain-source voltage rating, a continuous drain current of -900 mA at -4.5 V gate-source voltage and 25 °C ambient temperature, and an on-state resistance of 334 to 500 mΩ under the same conditions. The package measures 0.63 mm x 0.33 mm x 0.25 mm and has a low profile of 0.25 mm. Applications include battery switch, high-speed line driver, high-side load switch, and switching circuits.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology, with a 20 V drain-source voltage rating, a continuous drain current of -900 mA at -4.5 V gate-source voltage and 25 °C ambient temperature, and an on-state resistance of 334 to 500 mΩ under the same conditions. The package measures 0.63 mm x 0.33 mm x 0.25 mm and has a low profile of 0.25 mm. Applications include battery switch, high-speed line driver, high-side load switch, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - PMX400UPZ - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
PMX400UPZ
20 V, P-channel Trench MOSFET PMX400UPZ
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology. Features and benefits Low threshold voltage Leadless ultra small package; 0.63 x 0.33 x 0.25 mm Trench MOSFET technology Low profile (0.25 mm) Applications Battery switch High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Leadless ultra small package; 0.63 x 0.33 x 0.25 mm
  • Trench MOSFET technology
  • Low profile (0.25 mm)

Applications

  • Battery switch
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMX400UPZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMX400UPZDKR-ND
Single FETs, MOSFETs 1727-PMX400UPZDKR-ND
P-Channel 20V 900mA (Ta) 500mW (Ta), 4.7W (Tc) Surface Mount DFN0603-3 (SOT8013)

P-Channel 20V 900mA (Ta) 500mW (Ta), 4.7W (Tc) Surface Mount DFN0603-3 (SOT8013)

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMX400UPZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMX400UPZCT-ND
Single FETs, MOSFETs 1727-PMX400UPZCT-ND
P-Channel 20V 900mA (Ta) 500mW (Ta), 4.7W (Tc) Surface Mount DFN0603-3 (SOT8013)

P-Channel 20V 900mA (Ta) 500mW (Ta), 4.7W (Tc) Surface Mount DFN0603-3 (SOT8013)

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMX400UPZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMX400UPZTR-ND
Single FETs, MOSFETs 1727-PMX400UPZTR-ND
P-Channel 20V 900mA (Ta) 500mW (Ta), 4.7W (Tc) Surface Mount DFN0603-3 (SOT8013)

P-Channel 20V 900mA (Ta) 500mW (Ta), 4.7W (Tc) Surface Mount DFN0603-3 (SOT8013)

Buy Now Datasheet
Mosfet, P-Ch, 20V, 0.9A, Dfn0606 Rohs Compliant Nexperia - 57AJ0311 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 0.9A, Dfn0606 Rohs Compliant Nexperia
57AJ0311
Mosfet, P-Ch, 20V, 0.9A, Dfn0606 Rohs Compliant Nexperia 57AJ0311
MOSFET, P-CH, 20V, 0.9A, DFN0606 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 0.9A, DFN0606 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMX400UPZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMX400UPZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMX400UPZ
PMX400UP/SOT8013/DFN 0603-3

PMX400UP/SOT8013/DFN0603-3

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMX400UPZ 1727-PMX400UPZDKR-ND 57AJ0311 PMX400UPZ
Product Name 20 V, P-channel Trench MOSFET Single FETs, MOSFETs Mosfet, P-Ch, 20V, 0.9A, Dfn0606 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -900000 milliamps
VGS(off) 12 volts
PD 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 360 mA N-channel Trench MOSFET - 2N7002P,235 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 360000 milliamps
View Details
5 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK626R2-40C,118 - 1025158-BUK626R2-40C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 128000 milliwatts
View Details
4 suppliers
Single FETs, MOSFETs - 568-5717-5-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
80 V, 1 A NPN medium power transistors - BC56-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers