Nexperia B.V. 20 V, N-channel Trench MOSFET PMV65UNER

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Enhanced power dissipation capability of 940 mW ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications LED driver Power management Low-side loadswitch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Enhanced power dissipation capability of 940 mW ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications LED driver Power management Low-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 20 V, a continuous drain current of 2.8 A at 25 °C ambient temperature with a standard footprint, and a total power dissipation of 490 mW. The drain-source on-state resistance is 63 mΩ at V_GS = 4.5 V and T_j = 25 °C. Electrostatic discharge protection exceeds 2 kV HBM. The thermal resistance from junction to ambient is 116 to 133 K/W with a 6 cm² drain pad. It complies with IEC 60134 for absolute maximum ratings.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 20 V, a continuous drain current of 2.8 A at 25 °C ambient temperature with a standard footprint, and a total power dissipation of 490 mW. The drain-source on-state resistance is 63 mΩ at V_GS = 4.5 V and T_j = 25 °C. Electrostatic discharge protection exceeds 2 kV HBM. The thermal resistance from junction to ambient is 116 to 133 K/W with a 6 cm² drain pad. It complies with IEC 60134 for absolute maximum ratings.

Suppliers

Company
Product
Description
Supplier Links
20 V, N-channel Trench MOSFET - PMV65UNER - Nexperia B.V.
Nijmegen, Netherlands
20 V, N-channel Trench MOSFET
PMV65UNER
20 V, N-channel Trench MOSFET PMV65UNER
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Enhanced power dissipation capability of 940 mW ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications LED driver Power management Low-side loadswitch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Low threshold voltage
  • Enhanced power dissipation capability of 940 mW
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM

Applications

  • LED driver
  • Power management
  • Low-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV65UNER - 1089803-PMV65UNER - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV65UNER
1089803-PMV65UNER
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV65UNER 1089803-PMV65UNER
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089803-PMV65UNER Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 490mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.8A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 291pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 73 mOhm @ 2.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089803-PMV65UNER
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 490mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.8A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 291pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 73 mOhm @ 2.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV65UNERDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV65UNERDKR-ND
Single FETs, MOSFETs 1727-PMV65UNERDKR-ND
N-Channel 20V 2.8A (Ta) 490mW (Ta) Surface Mount TO-236AB

N-Channel 20V 2.8A (Ta) 490mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV65UNERTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV65UNERTR-ND
Single FETs, MOSFETs 1727-PMV65UNERTR-ND
N-Channel 20V 2.8A (Ta) 490mW (Ta) Surface Mount TO-236AB

N-Channel 20V 2.8A (Ta) 490mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV65UNERCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV65UNERCT-ND
Single FETs, MOSFETs 1727-PMV65UNERCT-ND
N-Channel 20V 2.8A (Ta) 490mW (Ta) Surface Mount TO-236AB

N-Channel 20V 2.8A (Ta) 490mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 20 V MOSFET Transistor
278-PMV65UNER
N-Channel 20 V MOSFET Transistor 278-PMV65UNER
PMV65UNE - 20 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV65UNER from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV65UNER can be used for catalog matching and distributor lookup.

PMV65UNE - 20 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV65UNER from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV65UNER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 2.8A, To-236Ab Rohs Compliant Nexperia - 74AH1169 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 2.8A, To-236Ab Rohs Compliant Nexperia
74AH1169
Mosfet, N-Ch, 20V, 2.8A, To-236Ab Rohs Compliant Nexperia 74AH1169
MOSFET, N-CH, 20V, 2.8A, TO-236AB ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 2.8A, TO-236AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - PMV65UNER - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV65UNER
Single FETs, MOSFETs PMV65UNER
MOSFET N-CH 20V 2.8A TO236AB

MOSFET N-CH 20V 2.8A TO236AB

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
PMV65UNER
Triode/MOS Tube/Transistor >> MOSFETs PMV65UNER
20V 2.8A 73mΩ@2.8A,4.5V 490mW 1V@250uA null SOT-23-3 MOSFETs ROHS

20V 2.8A 73mΩ@2.8A,4.5V 490mW 1V@250uA null SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMV65UNE/TO-236AB/RE EL 7" Q3/T

MOSFET PMV65UNE/TO-236AB/REEL 7" Q3/T

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV65UNER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV65UNER
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV65UNER
MOSFET N-CH 20V 2.8A TO236AB

MOSFET N-CH 20V 2.8A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMV65UNER 1089803-PMV65UNER 1727-PMV65UNERDKR-ND 278-PMV65UNER 74AH1169 PMV65UNER PMV65UNER PMV65UNER PMV65UNER
Product Name 20 V, N-channel Trench MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV65UNER Single FETs, MOSFETs N-Channel 20 V MOSFET Transistor Mosfet, N-Ch, 20V, 2.8A, To-236Ab Rohs Compliant Nexperia Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
IDSS 3400 milliamps 2800 milliamps
VGS(off) 8 volts 1 volts
PD 490 milliwatts 490 milliwatts 490 milliwatts 490 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistors - BC68PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
60 V, 1 A NPN medium power transistors - BC55-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
60 V, 300 mA dual N-channel Trench MOSFET - 2N7002BKS,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
8 suppliers
N-channel 40 V, 7.0 mΩ standard level MOSFET in LFPAK56 - BUK7Y7R0-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 68000 milliamps
View Details
5 suppliers